Penn-Union Corp. Bar To Flat Surface Post GSE025

Description
HIGH STRENGTH CAST COPPER ALLOY BODY, HIGH STRENGTH CAST BRONZE EYEBOLT, STEEL NUT/LOCKWASHER MATERIAL CABLE TO TRANSFORMER TANK USED ON 5/16 INCH STUD LENGTH RUS APPROVAL 1 CONDUCTOR(S) 6 AWG SOLID TO 250 MCM CONDUCTOR SIZE 1/2 INCH-13 TPI STUD DIAMETER 1-1/4 INCH NUT HEX SIZE GSE MODEL
Datasheet
Description
HIGH STRENGTH CAST COPPER ALLOY BODY, HIGH STRENGTH CAST BRONZE EYEBOLT, STEEL NUT/LOCKWASHER MATERIAL CABLE TO TRANSFORMER TANK USED ON 5/16 INCH STUD LENGTH RUS APPROVAL 1 CONDUCTOR(S) 6 AWG SOLID TO 250 MCM CONDUCTOR SIZE 1/2 INCH-13 TPI STUD DIAMETER 1-1/4 INCH NUT HEX SIZE GSE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bar To Flat Surface Post - GSE025 - Penn-Union Corp.
Edinboro, PA, USA
Bar To Flat Surface Post
GSE025
Bar To Flat Surface Post GSE025
HIGH STRENGTH CAST COPPER ALLOY BODY, HIGH STRENGTH CAST BRONZE EYEBOLT, STEEL NUT/LOCKWASHER MATERIAL CABLE TO TRANSFORMER TANK USED ON 5/16 INCH STUD LENGTH RUS APPROVAL 1 CONDUCTOR(S) 6 AWG SOLID TO 250 MCM CONDUCTOR SIZE 1/2 INCH-13 TPI STUD DIAMETER 1-1/4 INCH NUT HEX SIZE GSE MODEL
  • HIGH STRENGTH CAST COPPER ALLOY BODY, HIGH STRENGTH CAST BRONZE EYEBOLT, STEEL NUT/LOCKWASHER MATERIAL
  • CABLE TO TRANSFORMER TANK USED ON
  • 5/16 INCH STUD LENGTH
  • RUS APPROVAL
  • 1 CONDUCTOR(S)
  • 6 AWG SOLID TO 250 MCM CONDUCTOR SIZE
  • 1/2 INCH-13 TPI STUD DIAMETER
  • 1-1/4 INCH NUT HEX SIZE
  • GSE MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number GSE025
Product Name Bar To Flat Surface Post
Terminal Type Bar To Flat Surface Post
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Nailclip Test Terminal - 81-1 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Test Terminal
Material Nylon
View Details
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
FLEX 2.54 - 87680-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details