Penn-Union Corp. Female Disconnect FR9B250

Description
ONE PIECE TYPE 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE 900 DEG F TEMPERATURE RATING 0.032 INCH X 0.25 INCH TAB SIZE STEEL PENN-CRIMPS. BRAND DIMENSION 0.63 INCH LENGTH X 0.31 INCH WIDTH BUTTED SEAM BARREL MATERIAL NICKEL PLATED STEEL 9 MODEL
Datasheet
Description
ONE PIECE TYPE 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE 900 DEG F TEMPERATURE RATING 0.032 INCH X 0.25 INCH TAB SIZE STEEL PENN-CRIMPS. BRAND DIMENSION 0.63 INCH LENGTH X 0.31 INCH WIDTH BUTTED SEAM BARREL MATERIAL NICKEL PLATED STEEL 9 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Disconnect - FR9B250 - Penn-Union Corp.
Edinboro, PA, USA
Female Disconnect
FR9B250
Female Disconnect FR9B250
ONE PIECE TYPE 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE 900 DEG F TEMPERATURE RATING 0.032 INCH X 0.25 INCH TAB SIZE STEEL PENN-CRIMPS. BRAND DIMENSION 0.63 INCH LENGTH X 0.31 INCH WIDTH BUTTED SEAM BARREL MATERIAL NICKEL PLATED STEEL 9 MODEL
  • ONE PIECE TYPE
  • 16 AWG MIN. CONDUCTOR SIZE
  • 14 AWG MAX. CONDUCTOR SIZE
  • 900 DEG F TEMPERATURE RATING
  • 0.032 INCH X 0.25 INCH TAB SIZE
  • STEEL PENN-CRIMPS. BRAND
  • DIMENSION 0.63 INCH LENGTH X 0.31 INCH WIDTH
  • BUTTED SEAM BARREL
  • MATERIAL NICKEL PLATED STEEL
  • 9 MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number FR9B250
Product Name Female Disconnect
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-200-M6-L15 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
PV TERMINALS - 47876-000LF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
Ring Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details