Penn-Union Corp. Mechanical Cable Lug LA500

Description
ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL 2-13/16 INCH OVERALL LENGTH 4 AWG MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 1 CONDUCTOR(S) 13/32 INCH STUD SIZE 1-9/16 INCH L X 1-1/2 INCH W X 5/16 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE SOLDERLESS LA MODEL
Datasheet
Description
ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL 2-13/16 INCH OVERALL LENGTH 4 AWG MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 1 CONDUCTOR(S) 13/32 INCH STUD SIZE 1-9/16 INCH L X 1-1/2 INCH W X 5/16 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE SOLDERLESS LA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - LA500 - Penn-Union Corp.
Edinboro, PA, USA
Mechanical Cable Lug
LA500
Mechanical Cable Lug LA500
ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL 2-13/16 INCH OVERALL LENGTH 4 AWG MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 1 CONDUCTOR(S) 13/32 INCH STUD SIZE 1-9/16 INCH L X 1-1/2 INCH W X 5/16 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE SOLDERLESS LA MODEL
  • ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL
  • 2-13/16 INCH OVERALL LENGTH
  • 4 AWG MIN. CONDUCTOR SIZE
  • 500 MCM MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 1 CONDUCTOR(S)
  • 13/32 INCH STUD SIZE
  • 1-9/16 INCH L X 1-1/2 INCH W X 5/16 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • HEX SOCKET SCREW TYPE
  • SOLDERLESS
  • LA MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number LA500
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 1787262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details