Penn-Union Corp. Compression Cable Tap KN1

Description
2 AWG (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE B), 2 AWG (COMPRESSED ACSR, GROOVE B), 2 AWG STRANDED (COPPER/ALUMINUM, STANDARD, GROOVE B), 1 AWG SOLID (COPPER/ALUMINUM, STANDARD, GROOVE B), 1 AWG STRANDED (COMPRESSED, GROOVE B), 250 KCMIL STRANDED (COPPER/ MIN. RUN CONDUCTOR SIZE 2/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE B), 2/0 AWG (COMPRESSED ACSR, GROOVE B), 2/0 AWG STRANDED (COPPER/ALUMINUM, STANDARD, GROOVE B), 3/0 AWG SOLID (COPPER/ALUMINUM, STANDARD, GROOVE B), 3/0 AWG STRANDED (COMPRESSED, GROOVE B), 397.5 KCMIL (ACSR MAX. RUN CONDUCTOR SIZE 2 AWG (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE B), 2 AWG (COMPRESSED ACSR, GROOVE B), 2 AWG STRANDED (COPPER/ALUMINUM, STANDARD, GROOVE B), 1 AWG SOLID (COPPER/ALUMINUM, STANDARD, GROOVE B), 1 AWG STRANDED (COMPRESSED, GROOVE B), 250 KCMIL STRANDED (COPPER/ MIN. TAP CONDUCTOR SIZE 2/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE B), 2/0 AWG (COMPRESSED ACSR, GROOVE B), 2/0 AWG STRANDED (COPPER/ALUMINUM, STANDARD, GROOVE B), 3/0 AWG SOLID (COPPER/ALUMINUM, STANDARD, GROOVE B), 3/0 AWG STRANDED (COMPRESSED, GROOVE B), 397.5 KCMIL (ACSR MAX. TAP CONDUCTOR SIZE H SHAPE COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL RUS APPROVAL EXTRUDED HIGH CONDUCTIVITY E.C. ALUMINUM BODY MATERIAL N DIE INDEX 1 TAP(S) KN MODEL
Datasheet
Description
2 AWG (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE B), 2 AWG (COMPRESSED ACSR, GROOVE B), 2 AWG STRANDED (COPPER/ALUMINUM, STANDARD, GROOVE B), 1 AWG SOLID (COPPER/ALUMINUM, STANDARD, GROOVE B), 1 AWG STRANDED (COMPRESSED, GROOVE B), 250 KCMIL STRANDED (COPPER/ MIN. RUN CONDUCTOR SIZE 2/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE B), 2/0 AWG (COMPRESSED ACSR, GROOVE B), 2/0 AWG STRANDED (COPPER/ALUMINUM, STANDARD, GROOVE B), 3/0 AWG SOLID (COPPER/ALUMINUM, STANDARD, GROOVE B), 3/0 AWG STRANDED (COMPRESSED, GROOVE B), 397.5 KCMIL (ACSR MAX. RUN CONDUCTOR SIZE 2 AWG (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE B), 2 AWG (COMPRESSED ACSR, GROOVE B), 2 AWG STRANDED (COPPER/ALUMINUM, STANDARD, GROOVE B), 1 AWG SOLID (COPPER/ALUMINUM, STANDARD, GROOVE B), 1 AWG STRANDED (COMPRESSED, GROOVE B), 250 KCMIL STRANDED (COPPER/ MIN. TAP CONDUCTOR SIZE 2/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE B), 2/0 AWG (COMPRESSED ACSR, GROOVE B), 2/0 AWG STRANDED (COPPER/ALUMINUM, STANDARD, GROOVE B), 3/0 AWG SOLID (COPPER/ALUMINUM, STANDARD, GROOVE B), 3/0 AWG STRANDED (COMPRESSED, GROOVE B), 397.5 KCMIL (ACSR MAX. TAP CONDUCTOR SIZE H SHAPE COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL RUS APPROVAL EXTRUDED HIGH CONDUCTIVITY E.C. ALUMINUM BODY MATERIAL N DIE INDEX 1 TAP(S) KN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Tap - KN1 - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Tap
KN1
Compression Cable Tap KN1
2 AWG (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE B), 2 AWG (COMPRESSED ACSR, GROOVE B), 2 AWG STRANDED (COPPER/ALUMINUM, STANDARD, GROOVE B), 1 AWG SOLID (COPPER/ALUMINUM, STANDARD, GROOVE B), 1 AWG STRANDED (COMPRESSED, GROOVE B), 250 KCMIL STRANDED (COPPER/ MIN. RUN CONDUCTOR SIZE 2/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE B), 2/0 AWG (COMPRESSED ACSR, GROOVE B), 2/0 AWG STRANDED (COPPER/ALUMINUM, STANDARD, GROOVE B), 3/0 AWG SOLID (COPPER/ALUMINUM, STANDARD, GROOVE B), 3/0 AWG STRANDED (COMPRESSED, GROOVE B), 397.5 KCMIL (ACSR MAX. RUN CONDUCTOR SIZE 2 AWG (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE B), 2 AWG (COMPRESSED ACSR, GROOVE B), 2 AWG STRANDED (COPPER/ALUMINUM, STANDARD, GROOVE B), 1 AWG SOLID (COPPER/ALUMINUM, STANDARD, GROOVE B), 1 AWG STRANDED (COMPRESSED, GROOVE B), 250 KCMIL STRANDED (COPPER/ MIN. TAP CONDUCTOR SIZE 2/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE B), 2/0 AWG (COMPRESSED ACSR, GROOVE B), 2/0 AWG STRANDED (COPPER/ALUMINUM, STANDARD, GROOVE B), 3/0 AWG SOLID (COPPER/ALUMINUM, STANDARD, GROOVE B), 3/0 AWG STRANDED (COMPRESSED, GROOVE B), 397.5 KCMIL (ACSR MAX. TAP CONDUCTOR SIZE H SHAPE COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL RUS APPROVAL EXTRUDED HIGH CONDUCTIVITY E.C. ALUMINUM BODY MATERIAL N DIE INDEX 1 TAP(S) KN MODEL
  • 2 AWG (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE B), 2 AWG (COMPRESSED ACSR, GROOVE B), 2 AWG STRANDED (COPPER/ALUMINUM, STANDARD, GROOVE B), 1 AWG SOLID (COPPER/ALUMINUM, STANDARD, GROOVE B), 1 AWG STRANDED (COMPRESSED, GROOVE B), 250 KCMIL STRANDED (COPPER/ MIN. RUN CONDUCTOR SIZE
  • 2/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE B), 2/0 AWG (COMPRESSED ACSR, GROOVE B), 2/0 AWG STRANDED (COPPER/ALUMINUM, STANDARD, GROOVE B), 3/0 AWG SOLID (COPPER/ALUMINUM, STANDARD, GROOVE B), 3/0 AWG STRANDED (COMPRESSED, GROOVE B), 397.5 KCMIL (ACSR MAX. RUN CONDUCTOR SIZE
  • 2 AWG (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE B), 2 AWG (COMPRESSED ACSR, GROOVE B), 2 AWG STRANDED (COPPER/ALUMINUM, STANDARD, GROOVE B), 1 AWG SOLID (COPPER/ALUMINUM, STANDARD, GROOVE B), 1 AWG STRANDED (COMPRESSED, GROOVE B), 250 KCMIL STRANDED (COPPER/ MIN. TAP CONDUCTOR SIZE
  • 2/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE B), 2/0 AWG (COMPRESSED ACSR, GROOVE B), 2/0 AWG STRANDED (COPPER/ALUMINUM, STANDARD, GROOVE B), 3/0 AWG SOLID (COPPER/ALUMINUM, STANDARD, GROOVE B), 3/0 AWG STRANDED (COMPRESSED, GROOVE B), 397.5 KCMIL (ACSR MAX. TAP CONDUCTOR SIZE
  • H SHAPE
  • COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL
  • RUS APPROVAL
  • EXTRUDED HIGH CONDUCTIVITY E.C. ALUMINUM BODY MATERIAL
  • N DIE INDEX
  • 1 TAP(S)
  • KN MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number KN1
Product Name Compression Cable Tap
Terminal Type Compression Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Nailclip Test Terminal, Multiple Wire - 83-8 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Connector; Test Terminal
View Details
PCB & Surface Mount Screw Terminals - OT-017F-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details