Penn-Union Corp. Cable to Flat Eyebolt LDN075

Description
DOUBLE EYEBOLT TO BAR/PAD TYPE COPPER ALLOY BODY, ALUMINUM BRONZE ALLOY EYEBOLT MATERIAL 3-3/16 INCH L X 1-19/32 INCH W X 3-1/4 INCH D SIZE 350 MCM MIN. CONDUCTOR SIZE 750 MCM MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL 1 CONDUCTOR(S) 1/2 INCH STUD SIZE 1/4 INCH BAR THICKNESS PAD TYPE NEMA DRILLED LDN MODEL
Datasheet
Description
DOUBLE EYEBOLT TO BAR/PAD TYPE COPPER ALLOY BODY, ALUMINUM BRONZE ALLOY EYEBOLT MATERIAL 3-3/16 INCH L X 1-19/32 INCH W X 3-1/4 INCH D SIZE 350 MCM MIN. CONDUCTOR SIZE 750 MCM MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL 1 CONDUCTOR(S) 1/2 INCH STUD SIZE 1/4 INCH BAR THICKNESS PAD TYPE NEMA DRILLED LDN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable to Flat Eyebolt - LDN075 - Penn-Union Corp.
Edinboro, PA, USA
Cable to Flat Eyebolt
LDN075
Cable to Flat Eyebolt LDN075
DOUBLE EYEBOLT TO BAR/PAD TYPE COPPER ALLOY BODY, ALUMINUM BRONZE ALLOY EYEBOLT MATERIAL 3-3/16 INCH L X 1-19/32 INCH W X 3-1/4 INCH D SIZE 350 MCM MIN. CONDUCTOR SIZE 750 MCM MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL 1 CONDUCTOR(S) 1/2 INCH STUD SIZE 1/4 INCH BAR THICKNESS PAD TYPE NEMA DRILLED LDN MODEL
  • DOUBLE EYEBOLT TO BAR/PAD TYPE
  • COPPER ALLOY BODY, ALUMINUM BRONZE ALLOY EYEBOLT MATERIAL
  • 3-3/16 INCH L X 1-19/32 INCH W X 3-1/4 INCH D SIZE
  • 350 MCM MIN. CONDUCTOR SIZE
  • 750 MCM MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • 1 CONDUCTOR(S)
  • 1/2 INCH STUD SIZE
  • 1/4 INCH BAR THICKNESS
  • PAD TYPE NEMA DRILLED
  • LDN MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number LDN075
Product Name Cable to Flat Eyebolt
Terminal Type Cable to Flat Eyebolt
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-010-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1256-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details
2 suppliers
Un-Insulated Ferrules - 2389.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 8 AWG
View Details