Penn-Union Corp. Compression Cable Tap KDR28

Description
3/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE A/SIDE B), 3/0 AWG (ACSR, COMPACT, SIDE A/SIDE B), 3/0 AWG STRANDED (COPPER/ALUMINUM, STANDARD, SIDE A/SIDE B), 4/0 AWG STRANDED (COMPACT, SIDE A/SIDE B) MIN. RUN CONDUCTOR SIZE 4/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE A/SIDE B), 4/0 AWG STRANDED (COPPER/ALUMINUM, STANDARD, SIDE A/SIDE B), 266 KCMIL (ACSR, COMPACT, SIDE A/SIDE B), 266 KCMIL STRANDED (COMPACT, SIDE A/SIDE B) MAX. RUN CONDUCTOR SIZE 3/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE A/SIDE B), 3/0 AWG (ACSR, COMPACT, SIDE A/SIDE B), 3/0 AWG STRANDED (COPPER/ALUMINUM, STANDARD, SIDE A/SIDE B), 4/0 AWG STRANDED (COMPACT, SIDE A/SIDE B) MIN. TAP CONDUCTOR SIZE 4/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE A/SIDE B), 4/0 AWG STRANDED (COPPER/ALUMINUM, STANDARD, SIDE A/SIDE B), 266 KCMIL (ACSR, COMPACT, SIDE A/SIDE B), 266 KCMIL STRANDED (COMPACT, SIDE A/SIDE B) MAX. TAP CONDUCTOR SIZE H SHAPE COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL RUS APPROVAL EXTRUDED HIGH CONDUCTIVITY ALUMINUM BODY MATERIAL D DIE INDEX KD-R MODEL
Datasheet
Description
3/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE A/SIDE B), 3/0 AWG (ACSR, COMPACT, SIDE A/SIDE B), 3/0 AWG STRANDED (COPPER/ALUMINUM, STANDARD, SIDE A/SIDE B), 4/0 AWG STRANDED (COMPACT, SIDE A/SIDE B) MIN. RUN CONDUCTOR SIZE 4/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE A/SIDE B), 4/0 AWG STRANDED (COPPER/ALUMINUM, STANDARD, SIDE A/SIDE B), 266 KCMIL (ACSR, COMPACT, SIDE A/SIDE B), 266 KCMIL STRANDED (COMPACT, SIDE A/SIDE B) MAX. RUN CONDUCTOR SIZE 3/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE A/SIDE B), 3/0 AWG (ACSR, COMPACT, SIDE A/SIDE B), 3/0 AWG STRANDED (COPPER/ALUMINUM, STANDARD, SIDE A/SIDE B), 4/0 AWG STRANDED (COMPACT, SIDE A/SIDE B) MIN. TAP CONDUCTOR SIZE 4/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE A/SIDE B), 4/0 AWG STRANDED (COPPER/ALUMINUM, STANDARD, SIDE A/SIDE B), 266 KCMIL (ACSR, COMPACT, SIDE A/SIDE B), 266 KCMIL STRANDED (COMPACT, SIDE A/SIDE B) MAX. TAP CONDUCTOR SIZE H SHAPE COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL RUS APPROVAL EXTRUDED HIGH CONDUCTIVITY ALUMINUM BODY MATERIAL D DIE INDEX KD-R MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Tap - KDR28 - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Tap
KDR28
Compression Cable Tap KDR28
3/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE A/SIDE B), 3/0 AWG (ACSR, COMPACT, SIDE A/SIDE B), 3/0 AWG STRANDED (COPPER/ALUMINUM, STANDARD, SIDE A/SIDE B), 4/0 AWG STRANDED (COMPACT, SIDE A/SIDE B) MIN. RUN CONDUCTOR SIZE 4/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE A/SIDE B), 4/0 AWG STRANDED (COPPER/ALUMINUM, STANDARD, SIDE A/SIDE B), 266 KCMIL (ACSR, COMPACT, SIDE A/SIDE B), 266 KCMIL STRANDED (COMPACT, SIDE A/SIDE B) MAX. RUN CONDUCTOR SIZE 3/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE A/SIDE B), 3/0 AWG (ACSR, COMPACT, SIDE A/SIDE B), 3/0 AWG STRANDED (COPPER/ALUMINUM, STANDARD, SIDE A/SIDE B), 4/0 AWG STRANDED (COMPACT, SIDE A/SIDE B) MIN. TAP CONDUCTOR SIZE 4/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE A/SIDE B), 4/0 AWG STRANDED (COPPER/ALUMINUM, STANDARD, SIDE A/SIDE B), 266 KCMIL (ACSR, COMPACT, SIDE A/SIDE B), 266 KCMIL STRANDED (COMPACT, SIDE A/SIDE B) MAX. TAP CONDUCTOR SIZE H SHAPE COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL RUS APPROVAL EXTRUDED HIGH CONDUCTIVITY ALUMINUM BODY MATERIAL D DIE INDEX KD-R MODEL
  • 3/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE A/SIDE B), 3/0 AWG (ACSR, COMPACT, SIDE A/SIDE B), 3/0 AWG STRANDED (COPPER/ALUMINUM, STANDARD, SIDE A/SIDE B), 4/0 AWG STRANDED (COMPACT, SIDE A/SIDE B) MIN. RUN CONDUCTOR SIZE
  • 4/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE A/SIDE B), 4/0 AWG STRANDED (COPPER/ALUMINUM, STANDARD, SIDE A/SIDE B), 266 KCMIL (ACSR, COMPACT, SIDE A/SIDE B), 266 KCMIL STRANDED (COMPACT, SIDE A/SIDE B) MAX. RUN CONDUCTOR SIZE
  • 3/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE A/SIDE B), 3/0 AWG (ACSR, COMPACT, SIDE A/SIDE B), 3/0 AWG STRANDED (COPPER/ALUMINUM, STANDARD, SIDE A/SIDE B), 4/0 AWG STRANDED (COMPACT, SIDE A/SIDE B) MIN. TAP CONDUCTOR SIZE
  • 4/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE A/SIDE B), 4/0 AWG STRANDED (COPPER/ALUMINUM, STANDARD, SIDE A/SIDE B), 266 KCMIL (ACSR, COMPACT, SIDE A/SIDE B), 266 KCMIL STRANDED (COMPACT, SIDE A/SIDE B) MAX. TAP CONDUCTOR SIZE
  • H SHAPE
  • COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL
  • RUS APPROVAL
  • EXTRUDED HIGH CONDUCTIVITY ALUMINUM BODY MATERIAL
  • D DIE INDEX
  • KD-R MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number KDR28
Product Name Compression Cable Tap
Terminal Type Compression Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

Magnet Wire Terminals - 1-1394431-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 23 to 26 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-010-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Butt Connector, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Butt Terminal
Material Copper
View Details