Penn-Union Corp. Conduit To Rod Clamp KLS1A

Description
CAST BRONZE BODY, COPPER STRIP, PLATED STEEL HARDWARE MATERIAL WIRE TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, 1 INCH HUB ON STRAP INSTALLATION 10 AWG SOLID TO 2/0 AWG STRANDED CONDUCTOR SIZE 1/2 TO 1 INCH IPS SIZE KLS MODEL
Datasheet
Description
CAST BRONZE BODY, COPPER STRIP, PLATED STEEL HARDWARE MATERIAL WIRE TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, 1 INCH HUB ON STRAP INSTALLATION 10 AWG SOLID TO 2/0 AWG STRANDED CONDUCTOR SIZE 1/2 TO 1 INCH IPS SIZE KLS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - KLS1A - Penn-Union Corp.
Edinboro, PA, USA
Conduit To Rod Clamp
KLS1A
Conduit To Rod Clamp KLS1A
CAST BRONZE BODY, COPPER STRIP, PLATED STEEL HARDWARE MATERIAL WIRE TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, 1 INCH HUB ON STRAP INSTALLATION 10 AWG SOLID TO 2/0 AWG STRANDED CONDUCTOR SIZE 1/2 TO 1 INCH IPS SIZE KLS MODEL
  • CAST BRONZE BODY, COPPER STRIP, PLATED STEEL HARDWARE MATERIAL
  • WIRE TO PIPE USED ON
  • (2) SCREW CONNECTOR TO PIPE, 1 INCH HUB ON STRAP INSTALLATION
  • 10 AWG SOLID TO 2/0 AWG STRANDED CONDUCTOR SIZE
  • 1/2 TO 1 INCH IPS SIZE
  • KLS MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number KLS1A
Product Name Conduit To Rod Clamp
Terminal Type Conduit To Rod Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Bootlace Ferrules - 8991049 - RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 2.5 mm2
View Details
Ring Terminals - 1788665 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
PV TERMINALS - 76804-012 - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details