Penn-Union Corp. Conduit To Rod Clamp GU34

Description
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-5/8 INCH L X 6-1/4 INCH W X 7-1/4 INCH H SIZE (2) CABLE/LOOPED CABLE/WIRE TO PIPE USED ON U BOLT TO PIPE INSTALLATION 300 TO 500 MCM CONDUCTOR SIZE 4 INCH IPS SIZE GU MODEL
Datasheet
Description
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-5/8 INCH L X 6-1/4 INCH W X 7-1/4 INCH H SIZE (2) CABLE/LOOPED CABLE/WIRE TO PIPE USED ON U BOLT TO PIPE INSTALLATION 300 TO 500 MCM CONDUCTOR SIZE 4 INCH IPS SIZE GU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - GU34 - Penn-Union Corp.
Edinboro, PA, USA
Conduit To Rod Clamp
GU34
Conduit To Rod Clamp GU34
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-5/8 INCH L X 6-1/4 INCH W X 7-1/4 INCH H SIZE (2) CABLE/LOOPED CABLE/WIRE TO PIPE USED ON U BOLT TO PIPE INSTALLATION 300 TO 500 MCM CONDUCTOR SIZE 4 INCH IPS SIZE GU MODEL
  • COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL
  • 1-5/8 INCH L X 6-1/4 INCH W X 7-1/4 INCH H SIZE
  • (2) CABLE/LOOPED CABLE/WIRE TO PIPE USED ON
  • U BOLT TO PIPE INSTALLATION
  • 300 TO 500 MCM CONDUCTOR SIZE
  • 4 INCH IPS SIZE
  • GU MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number GU34
Product Name Conduit To Rod Clamp
Terminal Type Conduit To Rod Clamp
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-016-M5-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
#10 Stud Lockwasher Solder Lug - 4704 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
3 suppliers
Ferrules - 2857.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 4 AWG
View Details
Connector Contacts - 1-1747416-2 - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.08 to 3.62 mm2
View Details