Penn-Union Corp. Mechanical Cable Lug L2A500

Description
ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL 3-1/8 INCH OVERALL LENGTH 4 AWG MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 2 CONDUCTOR(S) 17/32 INCH STUD SIZE 1-3/4 INCH L X 1-63/64 INCH W X 7/16 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE SOLDERLESS L2A MODEL
Datasheet
Description
ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL 3-1/8 INCH OVERALL LENGTH 4 AWG MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 2 CONDUCTOR(S) 17/32 INCH STUD SIZE 1-3/4 INCH L X 1-63/64 INCH W X 7/16 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE SOLDERLESS L2A MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - L2A500 - Penn-Union Corp.
Edinboro, PA, USA
Mechanical Cable Lug
L2A500
Mechanical Cable Lug L2A500
ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL 3-1/8 INCH OVERALL LENGTH 4 AWG MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 2 CONDUCTOR(S) 17/32 INCH STUD SIZE 1-3/4 INCH L X 1-63/64 INCH W X 7/16 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE SOLDERLESS L2A MODEL
  • ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL
  • 3-1/8 INCH OVERALL LENGTH
  • 4 AWG MIN. CONDUCTOR SIZE
  • 500 MCM MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 2 CONDUCTOR(S)
  • 17/32 INCH STUD SIZE
  • 1-3/4 INCH L X 1-63/64 INCH W X 7/16 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • HEX SOCKET SCREW TYPE
  • SOLDERLESS
  • L2A MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number L2A500
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102449-3 - TE Connectivity
Specs
North American 20 to 22 AWG
International 0.3000 to 0.6000 mm2
View Details
PCB & Surface Mount Screw Terminals - OT-003-M4-L8 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Male Quick Disconnect Terminals, Insulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
Features Insulated
View Details