Penn-Union Corp. Fork Lug LS4A6

Description
LOCKING TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CUL, CSA APPROVAL #6 STUD SIZE VINYL INSULATED INSULATION TYPE PENN-CRIMPS. BRAND SIZE 0.87 INCH LENGTH X 0.29 INCH WIDTH BUTTED SEAM BARREL MATERIAL ELECTROLYTIC TIN PLATED COPPER LS MODEL
Datasheet
Description
LOCKING TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CUL, CSA APPROVAL #6 STUD SIZE VINYL INSULATED INSULATION TYPE PENN-CRIMPS. BRAND SIZE 0.87 INCH LENGTH X 0.29 INCH WIDTH BUTTED SEAM BARREL MATERIAL ELECTROLYTIC TIN PLATED COPPER LS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fork Lug - LS4A6 - Penn-Union Corp.
Edinboro, PA, USA
Fork Lug
LS4A6
Fork Lug LS4A6
LOCKING TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CUL, CSA APPROVAL #6 STUD SIZE VINYL INSULATED INSULATION TYPE PENN-CRIMPS. BRAND SIZE 0.87 INCH LENGTH X 0.29 INCH WIDTH BUTTED SEAM BARREL MATERIAL ELECTROLYTIC TIN PLATED COPPER LS MODEL
  • LOCKING TYPE
  • RED COLOR
  • 22 AWG MIN. CONDUCTOR SIZE
  • 18 AWG MAX. CONDUCTOR SIZE
  • UL, CUL, CSA APPROVAL
  • #6 STUD SIZE
  • VINYL INSULATED INSULATION TYPE
  • PENN-CRIMPS. BRAND
  • SIZE 0.87 INCH LENGTH X 0.29 INCH WIDTH
  • BUTTED SEAM BARREL
  • MATERIAL ELECTROLYTIC TIN PLATED COPPER
  • LS MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number LS4A6
Product Name Fork Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-016-M6-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Un-Insulated Ferrules - 2220.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Connector Contacts - 1-192004-4 - TE Connectivity
Specs
Features RoHS
View Details