Penn-Union Corp. Compression Cable Tap KRR03

Description
1/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIZE B), 2/0 AWG (COMPRESSED ACSR, SIZE B), 2/0 AWG STRANDED (COPPER/ALUMINUM, STANDARD, SIZE B), 3/0 AWG SOLID (COPPER/ALUMINUM, STANDARD, SIZE B), 3/0 AWG STRANDED (COMPRESSED, SIZE B), 300 KCMIL (ACSR/ALUMINUM AL MIN. RUN CONDUCTOR SIZE 4/0 AWG SOLID (COPPER/ALUMINUM, STANDARD, SIZE B), 336 KCMIL (ACSR/ALUMINUM ALLOY, STANDARD, SIZE B), 350 KCMIL STRANDED (COPPER/ALUMINUM, STANDARD, SIZE B), 397 KCMIL (COMPRESSED ACSR, SIZE B), 397 KCMIL STRANDED (COMPRESSED, SIZE B), 556 KCMIL (ACSR/ALU MAX. RUN CONDUCTOR SIZE 1/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIZE B), 2/0 AWG (COMPRESSED ACSR, SIZE B), 2/0 AWG STRANDED (COPPER/ALUMINUM, STANDARD, SIZE B), 3/0 AWG SOLID (COPPER/ALUMINUM, STANDARD, SIZE B), 3/0 AWG STRANDED (COMPRESSED, SIZE B), 300 KCMIL (ACSR/ALUMINUM AL MIN. TAP CONDUCTOR SIZE 4/0 AWG SOLID (COPPER/ALUMINUM, STANDARD, SIZE B), 336 KCMIL (ACSR/ALUMINUM ALLOY, STANDARD, SIZE B), 350 KCMIL STRANDED (COPPER/ALUMINUM, STANDARD, SIZE B), 397 KCMIL (COMPRESSED ACSR, SIZE B), 397 KCMIL STRANDED (COMPRESSED, SIZE B), 556 KCMIL (ACSR/ALU MAX. TAP CONDUCTOR SIZE H SHAPE COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL RUS APPROVAL EXTRUDED HIGH CONDUCTIVITY ALUMINUM BODY MATERIAL R DIE INDEX KR-R MODEL
Datasheet
Description
1/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIZE B), 2/0 AWG (COMPRESSED ACSR, SIZE B), 2/0 AWG STRANDED (COPPER/ALUMINUM, STANDARD, SIZE B), 3/0 AWG SOLID (COPPER/ALUMINUM, STANDARD, SIZE B), 3/0 AWG STRANDED (COMPRESSED, SIZE B), 300 KCMIL (ACSR/ALUMINUM AL MIN. RUN CONDUCTOR SIZE 4/0 AWG SOLID (COPPER/ALUMINUM, STANDARD, SIZE B), 336 KCMIL (ACSR/ALUMINUM ALLOY, STANDARD, SIZE B), 350 KCMIL STRANDED (COPPER/ALUMINUM, STANDARD, SIZE B), 397 KCMIL (COMPRESSED ACSR, SIZE B), 397 KCMIL STRANDED (COMPRESSED, SIZE B), 556 KCMIL (ACSR/ALU MAX. RUN CONDUCTOR SIZE 1/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIZE B), 2/0 AWG (COMPRESSED ACSR, SIZE B), 2/0 AWG STRANDED (COPPER/ALUMINUM, STANDARD, SIZE B), 3/0 AWG SOLID (COPPER/ALUMINUM, STANDARD, SIZE B), 3/0 AWG STRANDED (COMPRESSED, SIZE B), 300 KCMIL (ACSR/ALUMINUM AL MIN. TAP CONDUCTOR SIZE 4/0 AWG SOLID (COPPER/ALUMINUM, STANDARD, SIZE B), 336 KCMIL (ACSR/ALUMINUM ALLOY, STANDARD, SIZE B), 350 KCMIL STRANDED (COPPER/ALUMINUM, STANDARD, SIZE B), 397 KCMIL (COMPRESSED ACSR, SIZE B), 397 KCMIL STRANDED (COMPRESSED, SIZE B), 556 KCMIL (ACSR/ALU MAX. TAP CONDUCTOR SIZE H SHAPE COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL RUS APPROVAL EXTRUDED HIGH CONDUCTIVITY ALUMINUM BODY MATERIAL R DIE INDEX KR-R MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Tap - KRR03 - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Tap
KRR03
Compression Cable Tap KRR03
1/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIZE B), 2/0 AWG (COMPRESSED ACSR, SIZE B), 2/0 AWG STRANDED (COPPER/ALUMINUM, STANDARD, SIZE B), 3/0 AWG SOLID (COPPER/ALUMINUM, STANDARD, SIZE B), 3/0 AWG STRANDED (COMPRESSED, SIZE B), 300 KCMIL (ACSR/ALUMINUM AL MIN. RUN CONDUCTOR SIZE 4/0 AWG SOLID (COPPER/ALUMINUM, STANDARD, SIZE B), 336 KCMIL (ACSR/ALUMINUM ALLOY, STANDARD, SIZE B), 350 KCMIL STRANDED (COPPER/ALUMINUM, STANDARD, SIZE B), 397 KCMIL (COMPRESSED ACSR, SIZE B), 397 KCMIL STRANDED (COMPRESSED, SIZE B), 556 KCMIL (ACSR/ALU MAX. RUN CONDUCTOR SIZE 1/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIZE B), 2/0 AWG (COMPRESSED ACSR, SIZE B), 2/0 AWG STRANDED (COPPER/ALUMINUM, STANDARD, SIZE B), 3/0 AWG SOLID (COPPER/ALUMINUM, STANDARD, SIZE B), 3/0 AWG STRANDED (COMPRESSED, SIZE B), 300 KCMIL (ACSR/ALUMINUM AL MIN. TAP CONDUCTOR SIZE 4/0 AWG SOLID (COPPER/ALUMINUM, STANDARD, SIZE B), 336 KCMIL (ACSR/ALUMINUM ALLOY, STANDARD, SIZE B), 350 KCMIL STRANDED (COPPER/ALUMINUM, STANDARD, SIZE B), 397 KCMIL (COMPRESSED ACSR, SIZE B), 397 KCMIL STRANDED (COMPRESSED, SIZE B), 556 KCMIL (ACSR/ALU MAX. TAP CONDUCTOR SIZE H SHAPE COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL RUS APPROVAL EXTRUDED HIGH CONDUCTIVITY ALUMINUM BODY MATERIAL R DIE INDEX KR-R MODEL
  • 1/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIZE B), 2/0 AWG (COMPRESSED ACSR, SIZE B), 2/0 AWG STRANDED (COPPER/ALUMINUM, STANDARD, SIZE B), 3/0 AWG SOLID (COPPER/ALUMINUM, STANDARD, SIZE B), 3/0 AWG STRANDED (COMPRESSED, SIZE B), 300 KCMIL (ACSR/ALUMINUM AL MIN. RUN CONDUCTOR SIZE
  • 4/0 AWG SOLID (COPPER/ALUMINUM, STANDARD, SIZE B), 336 KCMIL (ACSR/ALUMINUM ALLOY, STANDARD, SIZE B), 350 KCMIL STRANDED (COPPER/ALUMINUM, STANDARD, SIZE B), 397 KCMIL (COMPRESSED ACSR, SIZE B), 397 KCMIL STRANDED (COMPRESSED, SIZE B), 556 KCMIL (ACSR/ALU MAX. RUN CONDUCTOR SIZE
  • 1/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIZE B), 2/0 AWG (COMPRESSED ACSR, SIZE B), 2/0 AWG STRANDED (COPPER/ALUMINUM, STANDARD, SIZE B), 3/0 AWG SOLID (COPPER/ALUMINUM, STANDARD, SIZE B), 3/0 AWG STRANDED (COMPRESSED, SIZE B), 300 KCMIL (ACSR/ALUMINUM AL MIN. TAP CONDUCTOR SIZE
  • 4/0 AWG SOLID (COPPER/ALUMINUM, STANDARD, SIZE B), 336 KCMIL (ACSR/ALUMINUM ALLOY, STANDARD, SIZE B), 350 KCMIL STRANDED (COPPER/ALUMINUM, STANDARD, SIZE B), 397 KCMIL (COMPRESSED ACSR, SIZE B), 397 KCMIL STRANDED (COMPRESSED, SIZE B), 556 KCMIL (ACSR/ALU MAX. TAP CONDUCTOR SIZE
  • H SHAPE
  • COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL
  • RUS APPROVAL
  • EXTRUDED HIGH CONDUCTIVITY ALUMINUM BODY MATERIAL
  • R DIE INDEX
  • KR-R MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number KRR03
Product Name Compression Cable Tap
Terminal Type Compression Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

Shielded Contacts - 033469-000 - TE Connectivity
Specs
North American 24 to 30 AWG
International 0.0500 to 0.2500 mm2
View Details
PCB & Surface Mount Screw Terminals - OT-200-M6-L15 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Terminal, Pcb, Copper Alloy; Tab Size Metric Amphenol Communications Solutions - 07AH0902 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
2 suppliers
Hook Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details