Penn-Union Corp. Conduit To Rod Clamp GU25

Description
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-1/2 INCH L X 5-1/2 INCH W X 6 INCH H SIZE (2) CABLE/LOOPED CABLE/WIRE TO PIPE USED ON U BOLT TO PIPE INSTALLATION 8 AWG SOLID TO 4 AWG STRANDED CONDUCTOR SIZE 3-1/2 INCH IPS SIZE GU MODEL
Datasheet
Description
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-1/2 INCH L X 5-1/2 INCH W X 6 INCH H SIZE (2) CABLE/LOOPED CABLE/WIRE TO PIPE USED ON U BOLT TO PIPE INSTALLATION 8 AWG SOLID TO 4 AWG STRANDED CONDUCTOR SIZE 3-1/2 INCH IPS SIZE GU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - GU25 - Penn-Union Corp.
Edinboro, PA, USA
Conduit To Rod Clamp
GU25
Conduit To Rod Clamp GU25
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-1/2 INCH L X 5-1/2 INCH W X 6 INCH H SIZE (2) CABLE/LOOPED CABLE/WIRE TO PIPE USED ON U BOLT TO PIPE INSTALLATION 8 AWG SOLID TO 4 AWG STRANDED CONDUCTOR SIZE 3-1/2 INCH IPS SIZE GU MODEL
  • COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL
  • 1-1/2 INCH L X 5-1/2 INCH W X 6 INCH H SIZE
  • (2) CABLE/LOOPED CABLE/WIRE TO PIPE USED ON
  • U BOLT TO PIPE INSTALLATION
  • 8 AWG SOLID TO 4 AWG STRANDED CONDUCTOR SIZE
  • 3-1/2 INCH IPS SIZE
  • GU MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number GU25
Product Name Conduit To Rod Clamp
Terminal Type Conduit To Rod Clamp
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-200-M6-L22 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1271-ND - DigiKey
Specs
Terminal Type Angled - 45°
Material Brass
View Details
Quick Disconnects - 1-160773-0 - TE Connectivity
Specs
Material Nickel
Features RoHS
North American 15 to 20 AWG
View Details
2 suppliers