Penn-Union Corp. Mechanical Cable Lug LA4M4250

Description
ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL 4 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 250 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 4 CONDUCTOR(S) 9/16 INCH STUD SIZE 3 INCH L X 4-3/64 INCH W X 5/16 INCH THK PAD SIZE 4 PAD HOLE(S) STRAIGHT PAD TYPE SOLDERLESS LA4 MODEL
Datasheet
Description
ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL 4 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 250 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 4 CONDUCTOR(S) 9/16 INCH STUD SIZE 3 INCH L X 4-3/64 INCH W X 5/16 INCH THK PAD SIZE 4 PAD HOLE(S) STRAIGHT PAD TYPE SOLDERLESS LA4 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - LA4M4250 - Penn-Union Corp.
Edinboro, PA, USA
Mechanical Cable Lug
LA4M4250
Mechanical Cable Lug LA4M4250
ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL 4 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 250 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 4 CONDUCTOR(S) 9/16 INCH STUD SIZE 3 INCH L X 4-3/64 INCH W X 5/16 INCH THK PAD SIZE 4 PAD HOLE(S) STRAIGHT PAD TYPE SOLDERLESS LA4 MODEL
  • ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL
  • 4 INCH OVERALL LENGTH
  • 6 AWG MIN. CONDUCTOR SIZE
  • 250 MCM MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 4 CONDUCTOR(S)
  • 9/16 INCH STUD SIZE
  • 3 INCH L X 4-3/64 INCH W X 5/16 INCH THK PAD SIZE
  • 4 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • SOLDERLESS
  • LA4 MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number LA4M4250
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Bootlace Ferrules - 8991049 - RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 2.5 mm2
View Details
Ring Terminals - 109452-5 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 18 AWG
View Details
2 suppliers
Ring Terminals - 1787266 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Butt Connector, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Butt Terminal
Material Copper
Features Insulated
View Details