Penn-Union Corp. Compression Cable Lug LL44573DCF

Description
ELECTROLYTIC TIN PLATED CAST COPPER MATERIAL 3-3/4 INCH OVERALL LENGTH 1100/24 CONDUCTOR SIZE 13/32 INCH STUD SIZE 99 DIE INDEX 2-1/16 INCH L X 1-11/32 INCH W X 3/8 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING LUG TYPE CENTER FORMED TONGUE LL MODEL
Datasheet
Description
ELECTROLYTIC TIN PLATED CAST COPPER MATERIAL 3-3/4 INCH OVERALL LENGTH 1100/24 CONDUCTOR SIZE 13/32 INCH STUD SIZE 99 DIE INDEX 2-1/16 INCH L X 1-11/32 INCH W X 3/8 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING LUG TYPE CENTER FORMED TONGUE LL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - LL44573DCF - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
LL44573DCF
Compression Cable Lug LL44573DCF
ELECTROLYTIC TIN PLATED CAST COPPER MATERIAL 3-3/4 INCH OVERALL LENGTH 1100/24 CONDUCTOR SIZE 13/32 INCH STUD SIZE 99 DIE INDEX 2-1/16 INCH L X 1-11/32 INCH W X 3/8 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING LUG TYPE CENTER FORMED TONGUE LL MODEL
  • ELECTROLYTIC TIN PLATED CAST COPPER MATERIAL
  • 3-3/4 INCH OVERALL LENGTH
  • 1100/24 CONDUCTOR SIZE
  • 13/32 INCH STUD SIZE
  • 99 DIE INDEX
  • 2-1/16 INCH L X 1-11/32 INCH W X 3/8 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1 INCH PAD HOLE SPACING
  • LUG TYPE CENTER FORMED TONGUE
  • LL MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number LL44573DCF
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Nailclip Test Terminal - 81-1 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Test Terminal
Material Nylon
View Details
Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
Terminal, Solder, 20Awg; Product Range Amphenol Communications Solutions - 83X7888 - Newark, An Avnet Company
Specs
Terminal Type Specialty
Features RoHS
View Details
2 suppliers