Penn-Union Corp. Compression Cable Lug LL50651DSF

Description
ELECTROLYTIC TIN PLATED CAST COPPER MATERIAL 6-5/8 INCH OVERALL LENGTH 2750/24 CONDUCTOR SIZE 9/16 INCH STUD SIZE 150 DIE INDEX 3-1/2 INCH L X 2-1/8 INCH W X 9/16 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LUG TYPE SIDE FORMED TONGUE LL MODEL
Datasheet
Description
ELECTROLYTIC TIN PLATED CAST COPPER MATERIAL 6-5/8 INCH OVERALL LENGTH 2750/24 CONDUCTOR SIZE 9/16 INCH STUD SIZE 150 DIE INDEX 3-1/2 INCH L X 2-1/8 INCH W X 9/16 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LUG TYPE SIDE FORMED TONGUE LL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - LL50651DSF - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
LL50651DSF
Compression Cable Lug LL50651DSF
ELECTROLYTIC TIN PLATED CAST COPPER MATERIAL 6-5/8 INCH OVERALL LENGTH 2750/24 CONDUCTOR SIZE 9/16 INCH STUD SIZE 150 DIE INDEX 3-1/2 INCH L X 2-1/8 INCH W X 9/16 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LUG TYPE SIDE FORMED TONGUE LL MODEL
  • ELECTROLYTIC TIN PLATED CAST COPPER MATERIAL
  • 6-5/8 INCH OVERALL LENGTH
  • 2750/24 CONDUCTOR SIZE
  • 9/16 INCH STUD SIZE
  • 150 DIE INDEX
  • 3-1/2 INCH L X 2-1/8 INCH W X 9/16 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • LUG TYPE SIDE FORMED TONGUE
  • LL MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number LL50651DSF
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 094596N001 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 12 to 16 AWG
International 0.9500 to 3.37 mm2
View Details
Pcb Terminal, 2.4Mm, Brass; Tab Size Metric Blockmaster Electronics - 85AC1405 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
Hook Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details