Penn-Union Corp. Compression Cable Tap KNR2

Description
2/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE B), 3/0 AWG (COMPRESSED ACSR, GROOVE B), 3/0 AWG STRANDED (COPPER/ALUMINUM, STANDARD, GROOVE B), 3/0 AWG STRANDED (COMPRESSED, GROOVE B), 4/0 AWG SOLID (COPPER/ALUMINUM, STANDARD, GROOVE B), 250 KCMIL STRANDE MIN. RUN CONDUCTOR SIZE 4/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE B), 4/0 AWG SOLID/STRANDED (COPPER/ALUMINUM, STANDARD, GROOVE B), 266 KCMIL (COMPRESSED ACSR, GROOVE B), 266 KCMIL STRANDED (COMPRESSED, GROOVE B), 397.5 KCMIL (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE A), 400 K MAX. RUN CONDUCTOR SIZE 2/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE B), 3/0 AWG (COMPRESSED ACSR, GROOVE B), 3/0 AWG STRANDED (COPPER/ALUMINUM, STANDARD, GROOVE B), 3/0 AWG STRANDED (COMPRESSED, GROOVE B), 4/0 AWG SOLID (COPPER/ALUMINUM, STANDARD, GROOVE B), 250 KCMIL STRANDE MIN. TAP CONDUCTOR SIZE 4/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE B), 4/0 AWG SOLID/STRANDED (COPPER/ALUMINUM, STANDARD, GROOVE B), 266 KCMIL (COMPRESSED ACSR, GROOVE B), 266 KCMIL STRANDED (COMPRESSED, GROOVE B), 397.5 KCMIL (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE A), 400 K MAX. TAP CONDUCTOR SIZE H SHAPE COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL RUS APPROVAL EXTRUDED HIGH CONDUCTIVITY E.C. ALUMINUM BODY MATERIAL N DIE INDEX 2 TAP(S) KN-R MODEL
Datasheet
Description
2/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE B), 3/0 AWG (COMPRESSED ACSR, GROOVE B), 3/0 AWG STRANDED (COPPER/ALUMINUM, STANDARD, GROOVE B), 3/0 AWG STRANDED (COMPRESSED, GROOVE B), 4/0 AWG SOLID (COPPER/ALUMINUM, STANDARD, GROOVE B), 250 KCMIL STRANDE MIN. RUN CONDUCTOR SIZE 4/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE B), 4/0 AWG SOLID/STRANDED (COPPER/ALUMINUM, STANDARD, GROOVE B), 266 KCMIL (COMPRESSED ACSR, GROOVE B), 266 KCMIL STRANDED (COMPRESSED, GROOVE B), 397.5 KCMIL (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE A), 400 K MAX. RUN CONDUCTOR SIZE 2/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE B), 3/0 AWG (COMPRESSED ACSR, GROOVE B), 3/0 AWG STRANDED (COPPER/ALUMINUM, STANDARD, GROOVE B), 3/0 AWG STRANDED (COMPRESSED, GROOVE B), 4/0 AWG SOLID (COPPER/ALUMINUM, STANDARD, GROOVE B), 250 KCMIL STRANDE MIN. TAP CONDUCTOR SIZE 4/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE B), 4/0 AWG SOLID/STRANDED (COPPER/ALUMINUM, STANDARD, GROOVE B), 266 KCMIL (COMPRESSED ACSR, GROOVE B), 266 KCMIL STRANDED (COMPRESSED, GROOVE B), 397.5 KCMIL (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE A), 400 K MAX. TAP CONDUCTOR SIZE H SHAPE COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL RUS APPROVAL EXTRUDED HIGH CONDUCTIVITY E.C. ALUMINUM BODY MATERIAL N DIE INDEX 2 TAP(S) KN-R MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Tap - KNR2 - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Tap
KNR2
Compression Cable Tap KNR2
2/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE B), 3/0 AWG (COMPRESSED ACSR, GROOVE B), 3/0 AWG STRANDED (COPPER/ALUMINUM, STANDARD, GROOVE B), 3/0 AWG STRANDED (COMPRESSED, GROOVE B), 4/0 AWG SOLID (COPPER/ALUMINUM, STANDARD, GROOVE B), 250 KCMIL STRANDE MIN. RUN CONDUCTOR SIZE 4/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE B), 4/0 AWG SOLID/STRANDED (COPPER/ALUMINUM, STANDARD, GROOVE B), 266 KCMIL (COMPRESSED ACSR, GROOVE B), 266 KCMIL STRANDED (COMPRESSED, GROOVE B), 397.5 KCMIL (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE A), 400 K MAX. RUN CONDUCTOR SIZE 2/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE B), 3/0 AWG (COMPRESSED ACSR, GROOVE B), 3/0 AWG STRANDED (COPPER/ALUMINUM, STANDARD, GROOVE B), 3/0 AWG STRANDED (COMPRESSED, GROOVE B), 4/0 AWG SOLID (COPPER/ALUMINUM, STANDARD, GROOVE B), 250 KCMIL STRANDE MIN. TAP CONDUCTOR SIZE 4/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE B), 4/0 AWG SOLID/STRANDED (COPPER/ALUMINUM, STANDARD, GROOVE B), 266 KCMIL (COMPRESSED ACSR, GROOVE B), 266 KCMIL STRANDED (COMPRESSED, GROOVE B), 397.5 KCMIL (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE A), 400 K MAX. TAP CONDUCTOR SIZE H SHAPE COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL RUS APPROVAL EXTRUDED HIGH CONDUCTIVITY E.C. ALUMINUM BODY MATERIAL N DIE INDEX 2 TAP(S) KN-R MODEL
  • 2/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE B), 3/0 AWG (COMPRESSED ACSR, GROOVE B), 3/0 AWG STRANDED (COPPER/ALUMINUM, STANDARD, GROOVE B), 3/0 AWG STRANDED (COMPRESSED, GROOVE B), 4/0 AWG SOLID (COPPER/ALUMINUM, STANDARD, GROOVE B), 250 KCMIL STRANDE MIN. RUN CONDUCTOR SIZE
  • 4/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE B), 4/0 AWG SOLID/STRANDED (COPPER/ALUMINUM, STANDARD, GROOVE B), 266 KCMIL (COMPRESSED ACSR, GROOVE B), 266 KCMIL STRANDED (COMPRESSED, GROOVE B), 397.5 KCMIL (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE A), 400 K MAX. RUN CONDUCTOR SIZE
  • 2/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE B), 3/0 AWG (COMPRESSED ACSR, GROOVE B), 3/0 AWG STRANDED (COPPER/ALUMINUM, STANDARD, GROOVE B), 3/0 AWG STRANDED (COMPRESSED, GROOVE B), 4/0 AWG SOLID (COPPER/ALUMINUM, STANDARD, GROOVE B), 250 KCMIL STRANDE MIN. TAP CONDUCTOR SIZE
  • 4/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE B), 4/0 AWG SOLID/STRANDED (COPPER/ALUMINUM, STANDARD, GROOVE B), 266 KCMIL (COMPRESSED ACSR, GROOVE B), 266 KCMIL STRANDED (COMPRESSED, GROOVE B), 397.5 KCMIL (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE A), 400 K MAX. TAP CONDUCTOR SIZE
  • H SHAPE
  • COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL
  • RUS APPROVAL
  • EXTRUDED HIGH CONDUCTIVITY E.C. ALUMINUM BODY MATERIAL
  • N DIE INDEX
  • 2 TAP(S)
  • KN-R MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number KNR2
Product Name Compression Cable Tap
Terminal Type Compression Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-048-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Connector Contacts - 1-173237-1 - TE Connectivity
Specs
Features RoHS
View Details