Penn-Union Corp. Conduit To Rod Clamp GPL3

Description
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-7/8 INCH L X 1-7/8 INCH W X 2-1/2 INCH H SIZE (1) CABLE PARALLEL/90 DEG TO PIPE/ROD USED ON U BOLT TO PIPE INSTALLATION CUL APPROVAL 2/0 AWG SOLID TO 250 MCM CONDUCTOR SIZE 1/2 INCH ROD SIZE 1/4 INCH IPS SIZE GPL MODEL
Datasheet
Description
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-7/8 INCH L X 1-7/8 INCH W X 2-1/2 INCH H SIZE (1) CABLE PARALLEL/90 DEG TO PIPE/ROD USED ON U BOLT TO PIPE INSTALLATION CUL APPROVAL 2/0 AWG SOLID TO 250 MCM CONDUCTOR SIZE 1/2 INCH ROD SIZE 1/4 INCH IPS SIZE GPL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - GPL3 - Penn-Union Corp.
Edinboro, PA, USA
Conduit To Rod Clamp
GPL3
Conduit To Rod Clamp GPL3
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-7/8 INCH L X 1-7/8 INCH W X 2-1/2 INCH H SIZE (1) CABLE PARALLEL/90 DEG TO PIPE/ROD USED ON U BOLT TO PIPE INSTALLATION CUL APPROVAL 2/0 AWG SOLID TO 250 MCM CONDUCTOR SIZE 1/2 INCH ROD SIZE 1/4 INCH IPS SIZE GPL MODEL
  • COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL
  • 1-7/8 INCH L X 1-7/8 INCH W X 2-1/2 INCH H SIZE
  • (1) CABLE PARALLEL/90 DEG TO PIPE/ROD USED ON
  • U BOLT TO PIPE INSTALLATION
  • CUL APPROVAL
  • 2/0 AWG SOLID TO 250 MCM CONDUCTOR SIZE
  • 1/2 INCH ROD SIZE
  • 1/4 INCH IPS SIZE
  • GPL MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number GPL3
Product Name Conduit To Rod Clamp
Terminal Type Conduit To Rod Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Magnet Wire Terminals - 1-1394430-3 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 26 to 29 AWG
View Details
Terminal Ring on Stacking Banana Plug, Adapter - 8703 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details
Ring Terminals - 1788630 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details