Penn-Union Corp. Compression Cable Tap KRR06

Description
300 KCMIL (ACSR/ALUMINUM ALLOY, STANDARD, SIZE B), 366 KCMIL STRANDED (COPPER/ALUMINUM, STANDARD, SIZE B), 397 KCMIL (COMPRESSED ACSR, SIZE B), 477 KCMIL (ACSR/ALUMINUM ALLOY, STANDARD, SIZE A), 477 KCMIL STRANDED (COMPRESSED, SIZE B), 600 KCMIL STRANDED MIN. RUN CONDUCTOR SIZE 556 KCMIL (ACSR/ALUMINUM ALLOY, STANDARD, SIZE B), 600 KCMIL STRANDED (COPPER/ALUMINUM, STANDARD, SIZE B), 636 KCMIL (COMPRESSED ACSR, SIZE B), 636 KCMIL STRANDED (COMPRESSED, SIZE B), 795 KCMIL (ACSR/ALUMINUM ALLOY, STANDARD, SIZE A), 900 KCMIL STRANDED MAX. RUN CONDUCTOR SIZE 300 KCMIL (ACSR/ALUMINUM ALLOY, STANDARD, SIZE B), 366 KCMIL STRANDED (COPPER/ALUMINUM, STANDARD, SIZE B), 397 KCMIL (COMPRESSED ACSR, SIZE B), 477 KCMIL (ACSR/ALUMINUM ALLOY, STANDARD, SIZE A), 477 KCMIL STRANDED (COMPRESSED, SIZE B), 600 KCMIL STRANDED MIN. TAP CONDUCTOR SIZE 556 KCMIL (ACSR/ALUMINUM ALLOY, STANDARD, SIZE B), 600 KCMIL STRANDED (COPPER/ALUMINUM, STANDARD, SIZE B), 636 KCMIL (COMPRESSED ACSR, SIZE B), 636 KCMIL STRANDED (COMPRESSED, SIZE B), 795 KCMIL (ACSR/ALUMINUM ALLOY, STANDARD, SIZE A), 900 KCMIL STRANDED MAX. TAP CONDUCTOR SIZE H SHAPE COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL RUS APPROVAL EXTRUDED HIGH CONDUCTIVITY ALUMINUM BODY MATERIAL R DIE INDEX KR-R MODEL
Datasheet
Description
300 KCMIL (ACSR/ALUMINUM ALLOY, STANDARD, SIZE B), 366 KCMIL STRANDED (COPPER/ALUMINUM, STANDARD, SIZE B), 397 KCMIL (COMPRESSED ACSR, SIZE B), 477 KCMIL (ACSR/ALUMINUM ALLOY, STANDARD, SIZE A), 477 KCMIL STRANDED (COMPRESSED, SIZE B), 600 KCMIL STRANDED MIN. RUN CONDUCTOR SIZE 556 KCMIL (ACSR/ALUMINUM ALLOY, STANDARD, SIZE B), 600 KCMIL STRANDED (COPPER/ALUMINUM, STANDARD, SIZE B), 636 KCMIL (COMPRESSED ACSR, SIZE B), 636 KCMIL STRANDED (COMPRESSED, SIZE B), 795 KCMIL (ACSR/ALUMINUM ALLOY, STANDARD, SIZE A), 900 KCMIL STRANDED MAX. RUN CONDUCTOR SIZE 300 KCMIL (ACSR/ALUMINUM ALLOY, STANDARD, SIZE B), 366 KCMIL STRANDED (COPPER/ALUMINUM, STANDARD, SIZE B), 397 KCMIL (COMPRESSED ACSR, SIZE B), 477 KCMIL (ACSR/ALUMINUM ALLOY, STANDARD, SIZE A), 477 KCMIL STRANDED (COMPRESSED, SIZE B), 600 KCMIL STRANDED MIN. TAP CONDUCTOR SIZE 556 KCMIL (ACSR/ALUMINUM ALLOY, STANDARD, SIZE B), 600 KCMIL STRANDED (COPPER/ALUMINUM, STANDARD, SIZE B), 636 KCMIL (COMPRESSED ACSR, SIZE B), 636 KCMIL STRANDED (COMPRESSED, SIZE B), 795 KCMIL (ACSR/ALUMINUM ALLOY, STANDARD, SIZE A), 900 KCMIL STRANDED MAX. TAP CONDUCTOR SIZE H SHAPE COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL RUS APPROVAL EXTRUDED HIGH CONDUCTIVITY ALUMINUM BODY MATERIAL R DIE INDEX KR-R MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Tap - KRR06 - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Tap
KRR06
Compression Cable Tap KRR06
300 KCMIL (ACSR/ALUMINUM ALLOY, STANDARD, SIZE B), 366 KCMIL STRANDED (COPPER/ALUMINUM, STANDARD, SIZE B), 397 KCMIL (COMPRESSED ACSR, SIZE B), 477 KCMIL (ACSR/ALUMINUM ALLOY, STANDARD, SIZE A), 477 KCMIL STRANDED (COMPRESSED, SIZE B), 600 KCMIL STRANDED MIN. RUN CONDUCTOR SIZE 556 KCMIL (ACSR/ALUMINUM ALLOY, STANDARD, SIZE B), 600 KCMIL STRANDED (COPPER/ALUMINUM, STANDARD, SIZE B), 636 KCMIL (COMPRESSED ACSR, SIZE B), 636 KCMIL STRANDED (COMPRESSED, SIZE B), 795 KCMIL (ACSR/ALUMINUM ALLOY, STANDARD, SIZE A), 900 KCMIL STRANDED MAX. RUN CONDUCTOR SIZE 300 KCMIL (ACSR/ALUMINUM ALLOY, STANDARD, SIZE B), 366 KCMIL STRANDED (COPPER/ALUMINUM, STANDARD, SIZE B), 397 KCMIL (COMPRESSED ACSR, SIZE B), 477 KCMIL (ACSR/ALUMINUM ALLOY, STANDARD, SIZE A), 477 KCMIL STRANDED (COMPRESSED, SIZE B), 600 KCMIL STRANDED MIN. TAP CONDUCTOR SIZE 556 KCMIL (ACSR/ALUMINUM ALLOY, STANDARD, SIZE B), 600 KCMIL STRANDED (COPPER/ALUMINUM, STANDARD, SIZE B), 636 KCMIL (COMPRESSED ACSR, SIZE B), 636 KCMIL STRANDED (COMPRESSED, SIZE B), 795 KCMIL (ACSR/ALUMINUM ALLOY, STANDARD, SIZE A), 900 KCMIL STRANDED MAX. TAP CONDUCTOR SIZE H SHAPE COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL RUS APPROVAL EXTRUDED HIGH CONDUCTIVITY ALUMINUM BODY MATERIAL R DIE INDEX KR-R MODEL
  • 300 KCMIL (ACSR/ALUMINUM ALLOY, STANDARD, SIZE B), 366 KCMIL STRANDED (COPPER/ALUMINUM, STANDARD, SIZE B), 397 KCMIL (COMPRESSED ACSR, SIZE B), 477 KCMIL (ACSR/ALUMINUM ALLOY, STANDARD, SIZE A), 477 KCMIL STRANDED (COMPRESSED, SIZE B), 600 KCMIL STRANDED MIN. RUN CONDUCTOR SIZE
  • 556 KCMIL (ACSR/ALUMINUM ALLOY, STANDARD, SIZE B), 600 KCMIL STRANDED (COPPER/ALUMINUM, STANDARD, SIZE B), 636 KCMIL (COMPRESSED ACSR, SIZE B), 636 KCMIL STRANDED (COMPRESSED, SIZE B), 795 KCMIL (ACSR/ALUMINUM ALLOY, STANDARD, SIZE A), 900 KCMIL STRANDED MAX. RUN CONDUCTOR SIZE
  • 300 KCMIL (ACSR/ALUMINUM ALLOY, STANDARD, SIZE B), 366 KCMIL STRANDED (COPPER/ALUMINUM, STANDARD, SIZE B), 397 KCMIL (COMPRESSED ACSR, SIZE B), 477 KCMIL (ACSR/ALUMINUM ALLOY, STANDARD, SIZE A), 477 KCMIL STRANDED (COMPRESSED, SIZE B), 600 KCMIL STRANDED MIN. TAP CONDUCTOR SIZE
  • 556 KCMIL (ACSR/ALUMINUM ALLOY, STANDARD, SIZE B), 600 KCMIL STRANDED (COPPER/ALUMINUM, STANDARD, SIZE B), 636 KCMIL (COMPRESSED ACSR, SIZE B), 636 KCMIL STRANDED (COMPRESSED, SIZE B), 795 KCMIL (ACSR/ALUMINUM ALLOY, STANDARD, SIZE A), 900 KCMIL STRANDED MAX. TAP CONDUCTOR SIZE
  • H SHAPE
  • COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL
  • RUS APPROVAL
  • EXTRUDED HIGH CONDUCTIVITY ALUMINUM BODY MATERIAL
  • R DIE INDEX
  • KR-R MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number KRR06
Product Name Compression Cable Tap
Terminal Type Compression Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

Bootlace Ferrules - 1788741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1.5 mm2
View Details
METRIC SCREW TERMINAL (BLUE) - 7696-5 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers
3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
Hook Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details