Penn-Union Corp. Compression Cable Lug LL41148DSF

Description
ELECTROLYTIC TIN PLATED CAST COPPER MATERIAL 5-1/2 INCH OVERALL LENGTH 1325/24 CONDUCTOR SIZE 9/16 INCH STUD SIZE 107 DIE INDEX 3-1/2 INCH L X 1-5/8 INCH W X 13/32 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LUG TYPE SIDE FORMED TONGUE LL MODEL
Datasheet
Description
ELECTROLYTIC TIN PLATED CAST COPPER MATERIAL 5-1/2 INCH OVERALL LENGTH 1325/24 CONDUCTOR SIZE 9/16 INCH STUD SIZE 107 DIE INDEX 3-1/2 INCH L X 1-5/8 INCH W X 13/32 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LUG TYPE SIDE FORMED TONGUE LL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - LL41148DSF - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
LL41148DSF
Compression Cable Lug LL41148DSF
ELECTROLYTIC TIN PLATED CAST COPPER MATERIAL 5-1/2 INCH OVERALL LENGTH 1325/24 CONDUCTOR SIZE 9/16 INCH STUD SIZE 107 DIE INDEX 3-1/2 INCH L X 1-5/8 INCH W X 13/32 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LUG TYPE SIDE FORMED TONGUE LL MODEL
  • ELECTROLYTIC TIN PLATED CAST COPPER MATERIAL
  • 5-1/2 INCH OVERALL LENGTH
  • 1325/24 CONDUCTOR SIZE
  • 9/16 INCH STUD SIZE
  • 107 DIE INDEX
  • 3-1/2 INCH L X 1-5/8 INCH W X 13/32 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • LUG TYPE SIDE FORMED TONGUE
  • LL MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number LL41148DSF
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-002-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Un-Insulated Ferrules - 2221.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Magnet Wire Terminals - 1-1394429-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 31 to 33 AWG
View Details