Penn-Union Corp. Mechanical Cable Lug L2A6002

Description
ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL 4-11/16 INCH OVERALL LENGTH 2 AWG MIN. CONDUCTOR SIZE 600 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 2 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-5/16 INCH L X 2-7/16 INCH W X 7/16 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE SOLDERLESS L2A MODEL
Datasheet
Description
ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL 4-11/16 INCH OVERALL LENGTH 2 AWG MIN. CONDUCTOR SIZE 600 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 2 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-5/16 INCH L X 2-7/16 INCH W X 7/16 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE SOLDERLESS L2A MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - L2A6002 - Penn-Union Corp.
Edinboro, PA, USA
Mechanical Cable Lug
L2A6002
Mechanical Cable Lug L2A6002
ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL 4-11/16 INCH OVERALL LENGTH 2 AWG MIN. CONDUCTOR SIZE 600 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 2 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-5/16 INCH L X 2-7/16 INCH W X 7/16 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE SOLDERLESS L2A MODEL
  • ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL
  • 4-11/16 INCH OVERALL LENGTH
  • 2 AWG MIN. CONDUCTOR SIZE
  • 600 MCM MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 2 CONDUCTOR(S)
  • 9/16 INCH STUD SIZE
  • 3-5/16 INCH L X 2-7/16 INCH W X 7/16 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • SOLDERLESS
  • L2A MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number L2A6002
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Stacking Banana Plug, Adapter - 8703 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details
Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details