Penn-Union Corp. Female Disconnect FR9C250

Description
ONE PIECE TYPE 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE 900 DEG F TEMPERATURE RATING 0.032 INCH X 0.25 INCH TAB SIZE STEEL PENN-CRIMPS. BRAND DIMENSION 0.63 INCH LENGTH X 0.31 INCH WIDTH BUTTED SEAM BARREL MATERIAL NICKEL PLATED STEEL 9 MODEL
Datasheet
Description
ONE PIECE TYPE 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE 900 DEG F TEMPERATURE RATING 0.032 INCH X 0.25 INCH TAB SIZE STEEL PENN-CRIMPS. BRAND DIMENSION 0.63 INCH LENGTH X 0.31 INCH WIDTH BUTTED SEAM BARREL MATERIAL NICKEL PLATED STEEL 9 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Disconnect - FR9C250 - Penn-Union Corp.
Edinboro, PA, USA
Female Disconnect
FR9C250
Female Disconnect FR9C250
ONE PIECE TYPE 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE 900 DEG F TEMPERATURE RATING 0.032 INCH X 0.25 INCH TAB SIZE STEEL PENN-CRIMPS. BRAND DIMENSION 0.63 INCH LENGTH X 0.31 INCH WIDTH BUTTED SEAM BARREL MATERIAL NICKEL PLATED STEEL 9 MODEL
  • ONE PIECE TYPE
  • 12 AWG MIN. CONDUCTOR SIZE
  • 10 AWG MAX. CONDUCTOR SIZE
  • 900 DEG F TEMPERATURE RATING
  • 0.032 INCH X 0.25 INCH TAB SIZE
  • STEEL PENN-CRIMPS. BRAND
  • DIMENSION 0.63 INCH LENGTH X 0.31 INCH WIDTH
  • BUTTED SEAM BARREL
  • MATERIAL NICKEL PLATED STEEL
  • 9 MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number FR9C250
Product Name Female Disconnect
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-009-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Connector Contacts - 1-104479-8 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details