Penn-Union Corp. Conduit To Rod Clamp GT3

Description
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 2-1/2 INCH L X 2-1/4 INCH H SIZE (2) PARALLEL CABLE/WIRE TO PIPE/ROD USED ON U BOLT TO PIPE INSTALLATION 2/0 AWG SOLID TO 250 MCM CONDUCTOR SIZE 1/2 INCH ROD SIZE 1/4 INCH IPS SIZE GT MODEL
Datasheet
Description
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 2-1/2 INCH L X 2-1/4 INCH H SIZE (2) PARALLEL CABLE/WIRE TO PIPE/ROD USED ON U BOLT TO PIPE INSTALLATION 2/0 AWG SOLID TO 250 MCM CONDUCTOR SIZE 1/2 INCH ROD SIZE 1/4 INCH IPS SIZE GT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - GT3 - Penn-Union Corp.
Edinboro, PA, USA
Conduit To Rod Clamp
GT3
Conduit To Rod Clamp GT3
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 2-1/2 INCH L X 2-1/4 INCH H SIZE (2) PARALLEL CABLE/WIRE TO PIPE/ROD USED ON U BOLT TO PIPE INSTALLATION 2/0 AWG SOLID TO 250 MCM CONDUCTOR SIZE 1/2 INCH ROD SIZE 1/4 INCH IPS SIZE GT MODEL
  • COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL
  • 2-1/2 INCH L X 2-1/4 INCH H SIZE
  • (2) PARALLEL CABLE/WIRE TO PIPE/ROD USED ON
  • U BOLT TO PIPE INSTALLATION
  • 2/0 AWG SOLID TO 250 MCM CONDUCTOR SIZE
  • 1/2 INCH ROD SIZE
  • 1/4 INCH IPS SIZE
  • GT MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number GT3
Product Name Conduit To Rod Clamp
Terminal Type Conduit To Rod Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102316-5 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Crocodile Clips - 1902680 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Crocodile Clips
Material Brass
Features RoHS; Insulated
View Details