Penn-Union Corp. Mechanical Cable Lug LA600

Description
ELECTRO TIN PLATED ALUMINUM ALLOY MATERIAL 3.13 INCH OVERALL LENGTH 2 AWG MIN. CONDUCTOR SIZE 600 KCMIL MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL, CSA APPROVAL 1 CONDUCTOR(S) 3/8 INCH STUD SIZE 1.81 INCH L X 1.5 INCH W X 0.44 INCH THK PAD SIZE 1 PAD HOLE(S) HEX SOCKET SCREW TYPE ROHS COMPLIANT
Datasheet
Description
ELECTRO TIN PLATED ALUMINUM ALLOY MATERIAL 3.13 INCH OVERALL LENGTH 2 AWG MIN. CONDUCTOR SIZE 600 KCMIL MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL, CSA APPROVAL 1 CONDUCTOR(S) 3/8 INCH STUD SIZE 1.81 INCH L X 1.5 INCH W X 0.44 INCH THK PAD SIZE 1 PAD HOLE(S) HEX SOCKET SCREW TYPE ROHS COMPLIANT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - LA600 - Penn-Union Corp.
Edinboro, PA, USA
Mechanical Cable Lug
LA600
Mechanical Cable Lug LA600
ELECTRO TIN PLATED ALUMINUM ALLOY MATERIAL 3.13 INCH OVERALL LENGTH 2 AWG MIN. CONDUCTOR SIZE 600 KCMIL MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL, CSA APPROVAL 1 CONDUCTOR(S) 3/8 INCH STUD SIZE 1.81 INCH L X 1.5 INCH W X 0.44 INCH THK PAD SIZE 1 PAD HOLE(S) HEX SOCKET SCREW TYPE ROHS COMPLIANT
  • ELECTRO TIN PLATED ALUMINUM ALLOY MATERIAL
  • 3.13 INCH OVERALL LENGTH
  • 2 AWG MIN. CONDUCTOR SIZE
  • 600 KCMIL MAX. CONDUCTOR SIZE
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 1 CONDUCTOR(S)
  • 3/8 INCH STUD SIZE
  • 1.81 INCH L X 1.5 INCH W X 0.44 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • HEX SOCKET SCREW TYPE
  • ROHS COMPLIANT
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number LA600
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

8102 Nailclip on Banana Plug Adapter - 8102 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Banana
View Details
Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details