Penn-Union Corp. Compression Cable Tap KN8

Description
250 KCMIL STRANDED (COPPER/ALUMINUM, STANDARD, GROOVE B), 266.8 KCMIL (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE B), 300 KCMIL (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE A), 336 KCMIL (COMPRESSED ACSR, GROOVE B), 336 KCMIL STRANDED (COMPRESSED, GROOVE B), 336.4 K MIN. RUN CONDUCTOR SIZE 336.4 KCMIL (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE B), 350 KCMIL STRANDED (COPPER/ALUMINUM, STANDARD, GROOVE B), 397 KCMIL (COMPRESSED ACSR, GROOVE B), 397 KCMIL STRANDED (COMPRESSED, GROOVE B), 477 KCMIL (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE A), 500 KCM MAX. RUN CONDUCTOR SIZE 250 KCMIL STRANDED (COPPER/ALUMINUM, STANDARD, GROOVE B), 266.8 KCMIL (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE B), 300 KCMIL (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE A), 336 KCMIL (COMPRESSED ACSR, GROOVE B), 336 KCMIL STRANDED (COMPRESSED, GROOVE B), 336.4 K MIN. TAP CONDUCTOR SIZE 336.4 KCMIL (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE B), 350 KCMIL STRANDED (COPPER/ALUMINUM, STANDARD, GROOVE B), 397 KCMIL (COMPRESSED ACSR, GROOVE B), 397 KCMIL STRANDED (COMPRESSED, GROOVE B), 477 KCMIL (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE A), 500 KCM MAX. TAP CONDUCTOR SIZE H SHAPE COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL RUS APPROVAL EXTRUDED HIGH CONDUCTIVITY E.C. ALUMINUM BODY MATERIAL N DIE INDEX 1 TAP(S) KN MODEL
Datasheet
Description
250 KCMIL STRANDED (COPPER/ALUMINUM, STANDARD, GROOVE B), 266.8 KCMIL (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE B), 300 KCMIL (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE A), 336 KCMIL (COMPRESSED ACSR, GROOVE B), 336 KCMIL STRANDED (COMPRESSED, GROOVE B), 336.4 K MIN. RUN CONDUCTOR SIZE 336.4 KCMIL (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE B), 350 KCMIL STRANDED (COPPER/ALUMINUM, STANDARD, GROOVE B), 397 KCMIL (COMPRESSED ACSR, GROOVE B), 397 KCMIL STRANDED (COMPRESSED, GROOVE B), 477 KCMIL (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE A), 500 KCM MAX. RUN CONDUCTOR SIZE 250 KCMIL STRANDED (COPPER/ALUMINUM, STANDARD, GROOVE B), 266.8 KCMIL (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE B), 300 KCMIL (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE A), 336 KCMIL (COMPRESSED ACSR, GROOVE B), 336 KCMIL STRANDED (COMPRESSED, GROOVE B), 336.4 K MIN. TAP CONDUCTOR SIZE 336.4 KCMIL (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE B), 350 KCMIL STRANDED (COPPER/ALUMINUM, STANDARD, GROOVE B), 397 KCMIL (COMPRESSED ACSR, GROOVE B), 397 KCMIL STRANDED (COMPRESSED, GROOVE B), 477 KCMIL (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE A), 500 KCM MAX. TAP CONDUCTOR SIZE H SHAPE COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL RUS APPROVAL EXTRUDED HIGH CONDUCTIVITY E.C. ALUMINUM BODY MATERIAL N DIE INDEX 1 TAP(S) KN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Tap - KN8 - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Tap
KN8
Compression Cable Tap KN8
250 KCMIL STRANDED (COPPER/ALUMINUM, STANDARD, GROOVE B), 266.8 KCMIL (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE B), 300 KCMIL (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE A), 336 KCMIL (COMPRESSED ACSR, GROOVE B), 336 KCMIL STRANDED (COMPRESSED, GROOVE B), 336.4 K MIN. RUN CONDUCTOR SIZE 336.4 KCMIL (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE B), 350 KCMIL STRANDED (COPPER/ALUMINUM, STANDARD, GROOVE B), 397 KCMIL (COMPRESSED ACSR, GROOVE B), 397 KCMIL STRANDED (COMPRESSED, GROOVE B), 477 KCMIL (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE A), 500 KCM MAX. RUN CONDUCTOR SIZE 250 KCMIL STRANDED (COPPER/ALUMINUM, STANDARD, GROOVE B), 266.8 KCMIL (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE B), 300 KCMIL (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE A), 336 KCMIL (COMPRESSED ACSR, GROOVE B), 336 KCMIL STRANDED (COMPRESSED, GROOVE B), 336.4 K MIN. TAP CONDUCTOR SIZE 336.4 KCMIL (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE B), 350 KCMIL STRANDED (COPPER/ALUMINUM, STANDARD, GROOVE B), 397 KCMIL (COMPRESSED ACSR, GROOVE B), 397 KCMIL STRANDED (COMPRESSED, GROOVE B), 477 KCMIL (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE A), 500 KCM MAX. TAP CONDUCTOR SIZE H SHAPE COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL RUS APPROVAL EXTRUDED HIGH CONDUCTIVITY E.C. ALUMINUM BODY MATERIAL N DIE INDEX 1 TAP(S) KN MODEL
  • 250 KCMIL STRANDED (COPPER/ALUMINUM, STANDARD, GROOVE B), 266.8 KCMIL (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE B), 300 KCMIL (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE A), 336 KCMIL (COMPRESSED ACSR, GROOVE B), 336 KCMIL STRANDED (COMPRESSED, GROOVE B), 336.4 K MIN. RUN CONDUCTOR SIZE
  • 336.4 KCMIL (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE B), 350 KCMIL STRANDED (COPPER/ALUMINUM, STANDARD, GROOVE B), 397 KCMIL (COMPRESSED ACSR, GROOVE B), 397 KCMIL STRANDED (COMPRESSED, GROOVE B), 477 KCMIL (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE A), 500 KCM MAX. RUN CONDUCTOR SIZE
  • 250 KCMIL STRANDED (COPPER/ALUMINUM, STANDARD, GROOVE B), 266.8 KCMIL (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE B), 300 KCMIL (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE A), 336 KCMIL (COMPRESSED ACSR, GROOVE B), 336 KCMIL STRANDED (COMPRESSED, GROOVE B), 336.4 K MIN. TAP CONDUCTOR SIZE
  • 336.4 KCMIL (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE B), 350 KCMIL STRANDED (COPPER/ALUMINUM, STANDARD, GROOVE B), 397 KCMIL (COMPRESSED ACSR, GROOVE B), 397 KCMIL STRANDED (COMPRESSED, GROOVE B), 477 KCMIL (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE A), 500 KCM MAX. TAP CONDUCTOR SIZE
  • H SHAPE
  • COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL
  • RUS APPROVAL
  • EXTRUDED HIGH CONDUCTIVITY E.C. ALUMINUM BODY MATERIAL
  • N DIE INDEX
  • 1 TAP(S)
  • KN MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number KN8
Product Name Compression Cable Tap
Terminal Type Compression Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-175217-2 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
PCB & Surface Mount Screw Terminals - OT-009-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Spade Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
Features Insulated
View Details