Penn-Union Corp. Mechanical Cable Lug LA26PK

Description
FRONT ENTRY TYPE ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL 1-5/32 INCH OVERALL LENGTH 14 AWG SOLID MIN. CONDUCTOR SIZE 2 AWG STRANDED MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486B, CSA APPROVAL 11/16 INCH L X 1/2 INCH W X 7/64 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE STANDARD PACKAGE 6 PER PACK LA MODEL
Datasheet
Description
FRONT ENTRY TYPE ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL 1-5/32 INCH OVERALL LENGTH 14 AWG SOLID MIN. CONDUCTOR SIZE 2 AWG STRANDED MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486B, CSA APPROVAL 11/16 INCH L X 1/2 INCH W X 7/64 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE STANDARD PACKAGE 6 PER PACK LA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - LA26PK - Penn-Union Corp.
Edinboro, PA, USA
Mechanical Cable Lug
LA26PK
Mechanical Cable Lug LA26PK
FRONT ENTRY TYPE ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL 1-5/32 INCH OVERALL LENGTH 14 AWG SOLID MIN. CONDUCTOR SIZE 2 AWG STRANDED MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486B, CSA APPROVAL 11/16 INCH L X 1/2 INCH W X 7/64 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE STANDARD PACKAGE 6 PER PACK LA MODEL
  • FRONT ENTRY TYPE
  • ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL
  • 1-5/32 INCH OVERALL LENGTH
  • 14 AWG SOLID MIN. CONDUCTOR SIZE
  • 2 AWG STRANDED MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 486B, CSA APPROVAL
  • 11/16 INCH L X 1/2 INCH W X 7/64 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • STANDARD PACKAGE 6 PER PACK
  • LA MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number LA26PK
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OP-055-M5-L2 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Insulated Ferrules - 2210.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Quick Disconnects - 100495-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 16 to 20 AWG
View Details
3 suppliers