Penn-Union Corp. Conduit To Rod Clamp GT20

Description
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 2-1/2 INCH L X 3-1/2 INCH H SIZE (2) PARALLEL CABLE/WIRE TO PIPE/ROD USED ON U BOLT TO PIPE INSTALLATION 2/0 AWG SOLID TO 250 MCM CONDUCTOR SIZE 1-1/4 INCH IPS SIZE GT MODEL
Datasheet
Description
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 2-1/2 INCH L X 3-1/2 INCH H SIZE (2) PARALLEL CABLE/WIRE TO PIPE/ROD USED ON U BOLT TO PIPE INSTALLATION 2/0 AWG SOLID TO 250 MCM CONDUCTOR SIZE 1-1/4 INCH IPS SIZE GT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - GT20 - Penn-Union Corp.
Edinboro, PA, USA
Conduit To Rod Clamp
GT20
Conduit To Rod Clamp GT20
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 2-1/2 INCH L X 3-1/2 INCH H SIZE (2) PARALLEL CABLE/WIRE TO PIPE/ROD USED ON U BOLT TO PIPE INSTALLATION 2/0 AWG SOLID TO 250 MCM CONDUCTOR SIZE 1-1/4 INCH IPS SIZE GT MODEL
  • COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL
  • 2-1/2 INCH L X 3-1/2 INCH H SIZE
  • (2) PARALLEL CABLE/WIRE TO PIPE/ROD USED ON
  • U BOLT TO PIPE INSTALLATION
  • 2/0 AWG SOLID TO 250 MCM CONDUCTOR SIZE
  • 1-1/4 INCH IPS SIZE
  • GT MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number GT20
Product Name Conduit To Rod Clamp
Terminal Type Conduit To Rod Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102437-1 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Forked Turret Terminal - 1507-1 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Brass
View Details
Insulated Ferrules - 2401.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details