Penn-Union Corp. Compression Cable Tap KRR05

Description
1/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIZE B), 2/0 AWG (COMPRESSED ACSR, SIZE B), 2/0 AWG STRANDED (COPPER/ALUMINUM, STANDARD, SIZE B), 3/0 AWG SOLID (COPPER/ALUMINUM, STANDARD, SIZE B), 3/0 AWG STRANDED (COMPRESSED, SIZE B), 477 KCMIL (ACSR/ALUMINUM AL MIN. RUN CONDUCTOR SIZE 4/0 AWG SOLID (COPPER/ALUMINUM, STANDARD, SIZE B), 336 KCMIL (ACSR/ALUMINUM ALLOY, STANDARD, SIZE B), 350 KCMIL STRANDED (COPPER/ALUMINUM, STANDARD, SIZE B), 397 KCMIL (COMPRESSED ACSR, SIZE B), 397 KCMIL STRANDED (COMPRESSED, SIZE B), 795 KCMIL (ACSR/ALU MAX. RUN CONDUCTOR SIZE 1/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIZE B), 2/0 AWG (COMPRESSED ACSR, SIZE B), 2/0 AWG STRANDED (COPPER/ALUMINUM, STANDARD, SIZE B), 3/0 AWG SOLID (COPPER/ALUMINUM, STANDARD, SIZE B), 3/0 AWG STRANDED (COMPRESSED, SIZE B), 477 KCMIL (ACSR/ALUMINUM AL MIN. TAP CONDUCTOR SIZE 4/0 AWG SOLID (COPPER/ALUMINUM, STANDARD, SIZE B), 336 KCMIL (ACSR/ALUMINUM ALLOY, STANDARD, SIZE B), 350 KCMIL STRANDED (COPPER/ALUMINUM, STANDARD, SIZE B), 397 KCMIL (COMPRESSED ACSR, SIZE B), 397 KCMIL STRANDED (COMPRESSED, SIZE B), 795 KCMIL (ACSR/ALU MAX. TAP CONDUCTOR SIZE H SHAPE COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL RUS APPROVAL EXTRUDED HIGH CONDUCTIVITY ALUMINUM BODY MATERIAL R DIE INDEX KR-R MODEL
Datasheet
Description
1/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIZE B), 2/0 AWG (COMPRESSED ACSR, SIZE B), 2/0 AWG STRANDED (COPPER/ALUMINUM, STANDARD, SIZE B), 3/0 AWG SOLID (COPPER/ALUMINUM, STANDARD, SIZE B), 3/0 AWG STRANDED (COMPRESSED, SIZE B), 477 KCMIL (ACSR/ALUMINUM AL MIN. RUN CONDUCTOR SIZE 4/0 AWG SOLID (COPPER/ALUMINUM, STANDARD, SIZE B), 336 KCMIL (ACSR/ALUMINUM ALLOY, STANDARD, SIZE B), 350 KCMIL STRANDED (COPPER/ALUMINUM, STANDARD, SIZE B), 397 KCMIL (COMPRESSED ACSR, SIZE B), 397 KCMIL STRANDED (COMPRESSED, SIZE B), 795 KCMIL (ACSR/ALU MAX. RUN CONDUCTOR SIZE 1/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIZE B), 2/0 AWG (COMPRESSED ACSR, SIZE B), 2/0 AWG STRANDED (COPPER/ALUMINUM, STANDARD, SIZE B), 3/0 AWG SOLID (COPPER/ALUMINUM, STANDARD, SIZE B), 3/0 AWG STRANDED (COMPRESSED, SIZE B), 477 KCMIL (ACSR/ALUMINUM AL MIN. TAP CONDUCTOR SIZE 4/0 AWG SOLID (COPPER/ALUMINUM, STANDARD, SIZE B), 336 KCMIL (ACSR/ALUMINUM ALLOY, STANDARD, SIZE B), 350 KCMIL STRANDED (COPPER/ALUMINUM, STANDARD, SIZE B), 397 KCMIL (COMPRESSED ACSR, SIZE B), 397 KCMIL STRANDED (COMPRESSED, SIZE B), 795 KCMIL (ACSR/ALU MAX. TAP CONDUCTOR SIZE H SHAPE COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL RUS APPROVAL EXTRUDED HIGH CONDUCTIVITY ALUMINUM BODY MATERIAL R DIE INDEX KR-R MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Tap - KRR05 - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Tap
KRR05
Compression Cable Tap KRR05
1/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIZE B), 2/0 AWG (COMPRESSED ACSR, SIZE B), 2/0 AWG STRANDED (COPPER/ALUMINUM, STANDARD, SIZE B), 3/0 AWG SOLID (COPPER/ALUMINUM, STANDARD, SIZE B), 3/0 AWG STRANDED (COMPRESSED, SIZE B), 477 KCMIL (ACSR/ALUMINUM AL MIN. RUN CONDUCTOR SIZE 4/0 AWG SOLID (COPPER/ALUMINUM, STANDARD, SIZE B), 336 KCMIL (ACSR/ALUMINUM ALLOY, STANDARD, SIZE B), 350 KCMIL STRANDED (COPPER/ALUMINUM, STANDARD, SIZE B), 397 KCMIL (COMPRESSED ACSR, SIZE B), 397 KCMIL STRANDED (COMPRESSED, SIZE B), 795 KCMIL (ACSR/ALU MAX. RUN CONDUCTOR SIZE 1/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIZE B), 2/0 AWG (COMPRESSED ACSR, SIZE B), 2/0 AWG STRANDED (COPPER/ALUMINUM, STANDARD, SIZE B), 3/0 AWG SOLID (COPPER/ALUMINUM, STANDARD, SIZE B), 3/0 AWG STRANDED (COMPRESSED, SIZE B), 477 KCMIL (ACSR/ALUMINUM AL MIN. TAP CONDUCTOR SIZE 4/0 AWG SOLID (COPPER/ALUMINUM, STANDARD, SIZE B), 336 KCMIL (ACSR/ALUMINUM ALLOY, STANDARD, SIZE B), 350 KCMIL STRANDED (COPPER/ALUMINUM, STANDARD, SIZE B), 397 KCMIL (COMPRESSED ACSR, SIZE B), 397 KCMIL STRANDED (COMPRESSED, SIZE B), 795 KCMIL (ACSR/ALU MAX. TAP CONDUCTOR SIZE H SHAPE COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL RUS APPROVAL EXTRUDED HIGH CONDUCTIVITY ALUMINUM BODY MATERIAL R DIE INDEX KR-R MODEL
  • 1/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIZE B), 2/0 AWG (COMPRESSED ACSR, SIZE B), 2/0 AWG STRANDED (COPPER/ALUMINUM, STANDARD, SIZE B), 3/0 AWG SOLID (COPPER/ALUMINUM, STANDARD, SIZE B), 3/0 AWG STRANDED (COMPRESSED, SIZE B), 477 KCMIL (ACSR/ALUMINUM AL MIN. RUN CONDUCTOR SIZE
  • 4/0 AWG SOLID (COPPER/ALUMINUM, STANDARD, SIZE B), 336 KCMIL (ACSR/ALUMINUM ALLOY, STANDARD, SIZE B), 350 KCMIL STRANDED (COPPER/ALUMINUM, STANDARD, SIZE B), 397 KCMIL (COMPRESSED ACSR, SIZE B), 397 KCMIL STRANDED (COMPRESSED, SIZE B), 795 KCMIL (ACSR/ALU MAX. RUN CONDUCTOR SIZE
  • 1/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIZE B), 2/0 AWG (COMPRESSED ACSR, SIZE B), 2/0 AWG STRANDED (COPPER/ALUMINUM, STANDARD, SIZE B), 3/0 AWG SOLID (COPPER/ALUMINUM, STANDARD, SIZE B), 3/0 AWG STRANDED (COMPRESSED, SIZE B), 477 KCMIL (ACSR/ALUMINUM AL MIN. TAP CONDUCTOR SIZE
  • 4/0 AWG SOLID (COPPER/ALUMINUM, STANDARD, SIZE B), 336 KCMIL (ACSR/ALUMINUM ALLOY, STANDARD, SIZE B), 350 KCMIL STRANDED (COPPER/ALUMINUM, STANDARD, SIZE B), 397 KCMIL (COMPRESSED ACSR, SIZE B), 397 KCMIL STRANDED (COMPRESSED, SIZE B), 795 KCMIL (ACSR/ALU MAX. TAP CONDUCTOR SIZE
  • H SHAPE
  • COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL
  • RUS APPROVAL
  • EXTRUDED HIGH CONDUCTIVITY ALUMINUM BODY MATERIAL
  • R DIE INDEX
  • KR-R MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number KRR05
Product Name Compression Cable Tap
Terminal Type Compression Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

Dual Wire Ferrules - 2779.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Connector Contacts - 1-163085-1 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.5000 mm2
View Details
Ring Terminals - 1788622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details