Penn-Union Corp. Compression Cable Lug LL53178SSF

Description
ELECTROLYTIC TIN PLATED CAST COPPER MATERIAL 2-1/8 INCH OVERALL LENGTH 325/24 CONDUCTOR SIZE 7/16 INCH STUD SIZE 54 (T AND B) DIE INDEX 1 INCH L X 13/16 INCH W X 7/32 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT BARREL TYPE LL MODEL
Datasheet
Description
ELECTROLYTIC TIN PLATED CAST COPPER MATERIAL 2-1/8 INCH OVERALL LENGTH 325/24 CONDUCTOR SIZE 7/16 INCH STUD SIZE 54 (T AND B) DIE INDEX 1 INCH L X 13/16 INCH W X 7/32 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT BARREL TYPE LL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - LL53178SSF - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
LL53178SSF
Compression Cable Lug LL53178SSF
ELECTROLYTIC TIN PLATED CAST COPPER MATERIAL 2-1/8 INCH OVERALL LENGTH 325/24 CONDUCTOR SIZE 7/16 INCH STUD SIZE 54 (T AND B) DIE INDEX 1 INCH L X 13/16 INCH W X 7/32 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT BARREL TYPE LL MODEL
  • ELECTROLYTIC TIN PLATED CAST COPPER MATERIAL
  • 2-1/8 INCH OVERALL LENGTH
  • 325/24 CONDUCTOR SIZE
  • 7/16 INCH STUD SIZE
  • 54 (T AND B) DIE INDEX
  • 1 INCH L X 13/16 INCH W X 7/32 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • STRAIGHT BARREL TYPE
  • LL MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number LL53178SSF
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-201-M8 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Copper; Copper/tin plated
Features RoHS
View Details
2 suppliers
Terminal Posts - 4091943 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Terminal Type Terminal Posts
Features RoHS; Insulated
View Details
Spade Terminals - 1-1377173-8 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details
2 suppliers