Penn-Union Corp. Compression Cable Tap KOR01

Description
6 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE A/SIDE B), 6 AWG (ACSR, COMPACT, SIDE A/SIDE B), 6 AWG SOLID/STRANDED (COPPER/ALUMINUM, STANDARD, SIDE A/SIDE B), 6 AWG STRANDED (COMPACT, SIDE A/SIDE B) MIN. RUN CONDUCTOR SIZE 2 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE B), 1 AWG (ACSR, COMPACT SIDE B), 1 AWG STRANDED (COPPER/ALUMINUM, STANDARD, SIDE B), 1 AWG STRANDED (COMPACT, SIDE B), 1/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE A), 1/0 AWG (ACSR, COMPACT, SIDE A), 1/0 AWG SO MAX. RUN CONDUCTOR SIZE 6 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE A/SIDE B), 6 AWG (ACSR, COMPACT, SIDE A/SIDE B), 6 AWG SOLID/STRANDED (COPPER/ALUMINUM, STANDARD, SIDE A/SIDE B), 6 AWG STRANDED (COMPACT, SIDE A/SIDE B) MIN. TAP CONDUCTOR SIZE 2 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE B), 1 AWG (ACSR, COMPACT SIDE B), 1 AWG STRANDED (COPPER/ALUMINUM, STANDARD, SIDE B), 1 AWG STRANDED (COMPACT, SIDE B), 1/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE A), 1/0 AWG (ACSR, COMPACT, SIDE A), 1/0 AWG SO MAX. TAP CONDUCTOR SIZE H SHAPE COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL RUS APPROVAL EXTRUDED HIGH CONDUCTIVITY ALUMINUM BODY MATERIAL O DIE INDEX KO-R MODEL
Datasheet
Description
6 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE A/SIDE B), 6 AWG (ACSR, COMPACT, SIDE A/SIDE B), 6 AWG SOLID/STRANDED (COPPER/ALUMINUM, STANDARD, SIDE A/SIDE B), 6 AWG STRANDED (COMPACT, SIDE A/SIDE B) MIN. RUN CONDUCTOR SIZE 2 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE B), 1 AWG (ACSR, COMPACT SIDE B), 1 AWG STRANDED (COPPER/ALUMINUM, STANDARD, SIDE B), 1 AWG STRANDED (COMPACT, SIDE B), 1/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE A), 1/0 AWG (ACSR, COMPACT, SIDE A), 1/0 AWG SO MAX. RUN CONDUCTOR SIZE 6 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE A/SIDE B), 6 AWG (ACSR, COMPACT, SIDE A/SIDE B), 6 AWG SOLID/STRANDED (COPPER/ALUMINUM, STANDARD, SIDE A/SIDE B), 6 AWG STRANDED (COMPACT, SIDE A/SIDE B) MIN. TAP CONDUCTOR SIZE 2 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE B), 1 AWG (ACSR, COMPACT SIDE B), 1 AWG STRANDED (COPPER/ALUMINUM, STANDARD, SIDE B), 1 AWG STRANDED (COMPACT, SIDE B), 1/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE A), 1/0 AWG (ACSR, COMPACT, SIDE A), 1/0 AWG SO MAX. TAP CONDUCTOR SIZE H SHAPE COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL RUS APPROVAL EXTRUDED HIGH CONDUCTIVITY ALUMINUM BODY MATERIAL O DIE INDEX KO-R MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Tap - KOR01 - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Tap
KOR01
Compression Cable Tap KOR01
6 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE A/SIDE B), 6 AWG (ACSR, COMPACT, SIDE A/SIDE B), 6 AWG SOLID/STRANDED (COPPER/ALUMINUM, STANDARD, SIDE A/SIDE B), 6 AWG STRANDED (COMPACT, SIDE A/SIDE B) MIN. RUN CONDUCTOR SIZE 2 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE B), 1 AWG (ACSR, COMPACT SIDE B), 1 AWG STRANDED (COPPER/ALUMINUM, STANDARD, SIDE B), 1 AWG STRANDED (COMPACT, SIDE B), 1/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE A), 1/0 AWG (ACSR, COMPACT, SIDE A), 1/0 AWG SO MAX. RUN CONDUCTOR SIZE 6 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE A/SIDE B), 6 AWG (ACSR, COMPACT, SIDE A/SIDE B), 6 AWG SOLID/STRANDED (COPPER/ALUMINUM, STANDARD, SIDE A/SIDE B), 6 AWG STRANDED (COMPACT, SIDE A/SIDE B) MIN. TAP CONDUCTOR SIZE 2 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE B), 1 AWG (ACSR, COMPACT SIDE B), 1 AWG STRANDED (COPPER/ALUMINUM, STANDARD, SIDE B), 1 AWG STRANDED (COMPACT, SIDE B), 1/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE A), 1/0 AWG (ACSR, COMPACT, SIDE A), 1/0 AWG SO MAX. TAP CONDUCTOR SIZE H SHAPE COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL RUS APPROVAL EXTRUDED HIGH CONDUCTIVITY ALUMINUM BODY MATERIAL O DIE INDEX KO-R MODEL
  • 6 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE A/SIDE B), 6 AWG (ACSR, COMPACT, SIDE A/SIDE B), 6 AWG SOLID/STRANDED (COPPER/ALUMINUM, STANDARD, SIDE A/SIDE B), 6 AWG STRANDED (COMPACT, SIDE A/SIDE B) MIN. RUN CONDUCTOR SIZE
  • 2 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE B), 1 AWG (ACSR, COMPACT SIDE B), 1 AWG STRANDED (COPPER/ALUMINUM, STANDARD, SIDE B), 1 AWG STRANDED (COMPACT, SIDE B), 1/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE A), 1/0 AWG (ACSR, COMPACT, SIDE A), 1/0 AWG SO MAX. RUN CONDUCTOR SIZE
  • 6 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE A/SIDE B), 6 AWG (ACSR, COMPACT, SIDE A/SIDE B), 6 AWG SOLID/STRANDED (COPPER/ALUMINUM, STANDARD, SIDE A/SIDE B), 6 AWG STRANDED (COMPACT, SIDE A/SIDE B) MIN. TAP CONDUCTOR SIZE
  • 2 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE B), 1 AWG (ACSR, COMPACT SIDE B), 1 AWG STRANDED (COPPER/ALUMINUM, STANDARD, SIDE B), 1 AWG STRANDED (COMPACT, SIDE B), 1/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE A), 1/0 AWG (ACSR, COMPACT, SIDE A), 1/0 AWG SO MAX. TAP CONDUCTOR SIZE
  • H SHAPE
  • COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL
  • RUS APPROVAL
  • EXTRUDED HIGH CONDUCTIVITY ALUMINUM BODY MATERIAL
  • O DIE INDEX
  • KO-R MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number KOR01
Product Name Compression Cable Tap
Terminal Type Compression Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

8105 Nailclip on 0.20″ dia. Ring Terminal Adapter - 8105 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Splices - 1-1659304-0 - TE Connectivity
TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 10 to 14 AWG
View Details
Un-Insulated Ferrules - 2224.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 14 AWG
View Details