H1A6 -- TERMINAL CONNECTOR
Penn-Union Corp.
Terminal Connector
H1A6
Description
CONDUCTOR SIZE 18 AWG
CONNECTION TYPE CRIMP
CONTACT MATERIAL COPPER
INSULATION MATERIAL UNINSULATED
TYPE HOOK
PENN-CRIMPS. BRAND
STUD SIZE #6
Description
CONDUCTOR SIZE 18 AWG
CONNECTION TYPE CRIMP
CONTACT MATERIAL COPPER
INSULATION MATERIAL UNINSULATED
TYPE HOOK
PENN-CRIMPS. BRAND
STUD SIZE #6
Datasheet
Suppliers
CONDUCTOR SIZE 18 AWG
CONNECTION TYPE CRIMP
CONTACT MATERIAL COPPER
INSULATION MATERIAL UNINSULATED
TYPE HOOK
PENN-CRIMPS. BRAND
STUD SIZE #6
- CONDUCTOR SIZE 18 AWG
- CONNECTION TYPE CRIMP
- CONTACT MATERIAL COPPER
- INSULATION MATERIAL UNINSULATED
- TYPE HOOK
- PENN-CRIMPS. BRAND
- STUD SIZE #6
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
H1A6 |
|
Product Name
|
Terminal Connector |
Unlock Full Specs
to access all available technical data
Similar Products
Terminal Type
Ferrule Terminal
Material
Copper
North American
4 AWG
View Details
North American
26 to 32 AWG
International
0.0300 to 0.1400 mm2
View Details
E-Z-HOOK, a division of Tektest, Inc.
Terminal Type
Test Terminal
Material
Nylon
View Details
Terminal Type
Ring Terminal; Ring Terminals
Material
Copper; Copper
Features
RoHS; Insulated
View Details