Penn-Union Corp. Compression Cable Lug LL41150DSF

Description
ELECTROLYTIC TIN PLATED CAST COPPER MATERIAL 4-1/4 INCH OVERALL LENGTH 1925/24 CONDUCTOR SIZE 13/32 INCH STUD SIZE 112 DIE INDEX 2-1/8 INCH L X 1-5/8 INCH W X 7/16 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING LUG TYPE SIDE FORMED TONGUE LL MODEL
Datasheet
Description
ELECTROLYTIC TIN PLATED CAST COPPER MATERIAL 4-1/4 INCH OVERALL LENGTH 1925/24 CONDUCTOR SIZE 13/32 INCH STUD SIZE 112 DIE INDEX 2-1/8 INCH L X 1-5/8 INCH W X 7/16 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING LUG TYPE SIDE FORMED TONGUE LL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - LL41150DSF - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
LL41150DSF
Compression Cable Lug LL41150DSF
ELECTROLYTIC TIN PLATED CAST COPPER MATERIAL 4-1/4 INCH OVERALL LENGTH 1925/24 CONDUCTOR SIZE 13/32 INCH STUD SIZE 112 DIE INDEX 2-1/8 INCH L X 1-5/8 INCH W X 7/16 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING LUG TYPE SIDE FORMED TONGUE LL MODEL
  • ELECTROLYTIC TIN PLATED CAST COPPER MATERIAL
  • 4-1/4 INCH OVERALL LENGTH
  • 1925/24 CONDUCTOR SIZE
  • 13/32 INCH STUD SIZE
  • 112 DIE INDEX
  • 2-1/8 INCH L X 1-5/8 INCH W X 7/16 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1 INCH PAD HOLE SPACING
  • LUG TYPE SIDE FORMED TONGUE
  • LL MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number LL41150DSF
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Bootlace Ferrules - 1787318 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 2.5 mm2
View Details
terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Spade Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
Features Insulated
View Details