Penn-Union Corp. Conduit To Rod Clamp GR39

Description
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-3/4 INCH L X 5-7/8 INCH W X 5-1/4 INCH H SIZE (3) CABLE TO PIPE/ROD USED ON U BOLT TO PIPE INSTALLATION 2/0 AWG SOLID TO 250 MCM CONDUCTOR SIZE 2-1/2 INCH IPS SIZE GR MODEL
Datasheet
Description
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-3/4 INCH L X 5-7/8 INCH W X 5-1/4 INCH H SIZE (3) CABLE TO PIPE/ROD USED ON U BOLT TO PIPE INSTALLATION 2/0 AWG SOLID TO 250 MCM CONDUCTOR SIZE 2-1/2 INCH IPS SIZE GR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - GR39 - Penn-Union Corp.
Edinboro, PA, USA
Conduit To Rod Clamp
GR39
Conduit To Rod Clamp GR39
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-3/4 INCH L X 5-7/8 INCH W X 5-1/4 INCH H SIZE (3) CABLE TO PIPE/ROD USED ON U BOLT TO PIPE INSTALLATION 2/0 AWG SOLID TO 250 MCM CONDUCTOR SIZE 2-1/2 INCH IPS SIZE GR MODEL
  • COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL
  • 1-3/4 INCH L X 5-7/8 INCH W X 5-1/4 INCH H SIZE
  • (3) CABLE TO PIPE/ROD USED ON
  • U BOLT TO PIPE INSTALLATION
  • 2/0 AWG SOLID TO 250 MCM CONDUCTOR SIZE
  • 2-1/2 INCH IPS SIZE
  • GR MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number GR39
Product Name Conduit To Rod Clamp
Terminal Type Conduit To Rod Clamp
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-201-M6 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Copper; Copper/tin plated
Features RoHS
View Details
2 suppliers
Forked Turret Terminal - 1511-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Brass
View Details
3 suppliers
Un-Insulated Ferrules - 2389.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 8 AWG
View Details
Magnet Wire Terminals - 1123655-1 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 16 to 26 AWG
View Details
2 suppliers