Penn-Union Corp. Conduit To Rod Clamp GPL30

Description
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 2-3/4 INCH L X 4 INCH W X 5-1/4 INCH H SIZE (1) CABLE PARALLEL/90 DEG TO PIPE/ROD USED ON U BOLT TO PIPE INSTALLATION CUL APPROVAL 500 TO 750 MCM CONDUCTOR SIZE 1-1/2 INCH IPS SIZE GPL MODEL
Datasheet
Description
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 2-3/4 INCH L X 4 INCH W X 5-1/4 INCH H SIZE (1) CABLE PARALLEL/90 DEG TO PIPE/ROD USED ON U BOLT TO PIPE INSTALLATION CUL APPROVAL 500 TO 750 MCM CONDUCTOR SIZE 1-1/2 INCH IPS SIZE GPL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - GPL30 - Penn-Union Corp.
Edinboro, PA, USA
Conduit To Rod Clamp
GPL30
Conduit To Rod Clamp GPL30
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 2-3/4 INCH L X 4 INCH W X 5-1/4 INCH H SIZE (1) CABLE PARALLEL/90 DEG TO PIPE/ROD USED ON U BOLT TO PIPE INSTALLATION CUL APPROVAL 500 TO 750 MCM CONDUCTOR SIZE 1-1/2 INCH IPS SIZE GPL MODEL
  • COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL
  • 2-3/4 INCH L X 4 INCH W X 5-1/4 INCH H SIZE
  • (1) CABLE PARALLEL/90 DEG TO PIPE/ROD USED ON
  • U BOLT TO PIPE INSTALLATION
  • CUL APPROVAL
  • 500 TO 750 MCM CONDUCTOR SIZE
  • 1-1/2 INCH IPS SIZE
  • GPL MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number GPL30
Product Name Conduit To Rod Clamp
Terminal Type Conduit To Rod Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Dual Wire Ferrules - 2775.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Pcb Terminal, 2.4Mm, Brass; Tab Size Metric Blockmaster Electronics - 85AC1403 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
Female Quick Disconnect Terminals, Uninsulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-4119-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details