Penn-Union Corp. Compression Cable Lug HBBLU4/0D

Description
SEAMLESS COPPER MATERIAL 5-1/4 INCH OVERALL LENGTH 4/0 AWG STRANDED CONDUCTOR SIZE 9/16 INCH STUD SIZE 168/208 DIE INDEX 3 INCH L X 1-7/32 INCH W X 5/16 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING PENN-CRIMPS. BRAND HBBLU MODEL
Description
SEAMLESS COPPER MATERIAL 5-1/4 INCH OVERALL LENGTH 4/0 AWG STRANDED CONDUCTOR SIZE 9/16 INCH STUD SIZE 168/208 DIE INDEX 3 INCH L X 1-7/32 INCH W X 5/16 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING PENN-CRIMPS. BRAND HBBLU MODEL
Datasheet
Datasheet Summary
Powered by GS/AI

The HBBLU4/0D Compression Cable Lug from Penn-Union Corp. is designed for heavy-duty applications, featuring a long barrel and two-hole tongue configuration. It is constructed from high conductivity seamless copper tubing, which enhances heat dissipation during heavy loads. The beveled entry facilitates easy cable insertion, while the closed transition protects the cable end from environmental exposure. The two-hole mounting pad ensures secure installation, and the long barrel design provides high pull-out force, improving both mechanical and electrical properties. This lug is suitable for 4/0 AWG stranded conductors and has a stud hole size of 1/2 inch with a spacing of 1.75 inches. The overall length of the lug is 5.25 inches. For applications requiring tin plating, the catalog number can be suffixed with "TN."

Datasheet Summary
Powered by GS/AI

The HBBLU4/0D Compression Cable Lug from Penn-Union Corp. is designed for heavy-duty applications, featuring a long barrel and two-hole tongue configuration. It is constructed from high conductivity seamless copper tubing, which enhances heat dissipation during heavy loads. The beveled entry facilitates easy cable insertion, while the closed transition protects the cable end from environmental exposure. The two-hole mounting pad ensures secure installation, and the long barrel design provides high pull-out force, improving both mechanical and electrical properties. This lug is suitable for 4/0 AWG stranded conductors and has a stud hole size of 1/2 inch with a spacing of 1.75 inches. The overall length of the lug is 5.25 inches. For applications requiring tin plating, the catalog number can be suffixed with "TN."

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - HBBLU4/0D - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
HBBLU4/0D
Compression Cable Lug HBBLU4/0D
SEAMLESS COPPER MATERIAL 5-1/4 INCH OVERALL LENGTH 4/0 AWG STRANDED CONDUCTOR SIZE 9/16 INCH STUD SIZE 168/208 DIE INDEX 3 INCH L X 1-7/32 INCH W X 5/16 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING PENN-CRIMPS. BRAND HBBLU MODEL
  • SEAMLESS COPPER MATERIAL
  • 5-1/4 INCH OVERALL LENGTH
  • 4/0 AWG STRANDED CONDUCTOR SIZE
  • 9/16 INCH STUD SIZE
  • 168/208 DIE INDEX
  • 3 INCH L X 1-7/32 INCH W X 5/16 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • PENN-CRIMPS. BRAND
  • HBBLU MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number HBBLU4/0D
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2854.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 8 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-017F-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Female Quick Disconnect Terminals, Uninsulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
View Details
PTFE Insulated Split Fork Terminal - 11114 - Keystone Electronics Corp.
Specs
Material Tin Plated Brass
View Details
2 suppliers