Penn-Union Corp. Compression Cable Lug LL50545DCF

Description
ELECTROLYTIC TIN PLATED CAST COPPER MATERIAL 3 INCH OVERALL LENGTH 275/24 CONDUCTOR SIZE 11/32 INCH STUD SIZE 54 DIE INDEX 1-7/8 INCH L X 11/16 INCH W X 13/64 INCH THK PAD SIZE 2 PAD HOLE(S) 7/8 INCH PAD HOLE SPACING LUG TYPE CENTER FORMED TONGUE LL MODEL
Datasheet
Description
ELECTROLYTIC TIN PLATED CAST COPPER MATERIAL 3 INCH OVERALL LENGTH 275/24 CONDUCTOR SIZE 11/32 INCH STUD SIZE 54 DIE INDEX 1-7/8 INCH L X 11/16 INCH W X 13/64 INCH THK PAD SIZE 2 PAD HOLE(S) 7/8 INCH PAD HOLE SPACING LUG TYPE CENTER FORMED TONGUE LL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - LL50545DCF - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
LL50545DCF
Compression Cable Lug LL50545DCF
ELECTROLYTIC TIN PLATED CAST COPPER MATERIAL 3 INCH OVERALL LENGTH 275/24 CONDUCTOR SIZE 11/32 INCH STUD SIZE 54 DIE INDEX 1-7/8 INCH L X 11/16 INCH W X 13/64 INCH THK PAD SIZE 2 PAD HOLE(S) 7/8 INCH PAD HOLE SPACING LUG TYPE CENTER FORMED TONGUE LL MODEL
  • ELECTROLYTIC TIN PLATED CAST COPPER MATERIAL
  • 3 INCH OVERALL LENGTH
  • 275/24 CONDUCTOR SIZE
  • 11/32 INCH STUD SIZE
  • 54 DIE INDEX
  • 1-7/8 INCH L X 11/16 INCH W X 13/64 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 7/8 INCH PAD HOLE SPACING
  • LUG TYPE CENTER FORMED TONGUE
  • LL MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number LL50545DCF
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-1105300-1 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
PCB & Surface Mount Screw Terminals - OT-016-M6-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
FLEX 2.54 - 77727-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Ring Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details