Penn-Union Corp. Conduit To Rod Clamp GPL-69

Description
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-17/32 INCH L X 6-13/16 INCH W X 5-5/8 INCH H SIZE (1) CABLE PARALLEL/90 DEG TO PIPE/ROD USED ON U BOLT TO PIPE INSTALLATION UL 467, CUL APPROVAL 4 AWG SOLID TO 2/0 AWG STRANDED CONDUCTOR SIZE 5 INCH IPS SIZE GPL MODEL
Datasheet
Description
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-17/32 INCH L X 6-13/16 INCH W X 5-5/8 INCH H SIZE (1) CABLE PARALLEL/90 DEG TO PIPE/ROD USED ON U BOLT TO PIPE INSTALLATION UL 467, CUL APPROVAL 4 AWG SOLID TO 2/0 AWG STRANDED CONDUCTOR SIZE 5 INCH IPS SIZE GPL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - GPL-69 - Penn-Union Corp.
Edinboro, PA, USA
Conduit To Rod Clamp
GPL-69
Conduit To Rod Clamp GPL-69
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-17/32 INCH L X 6-13/16 INCH W X 5-5/8 INCH H SIZE (1) CABLE PARALLEL/90 DEG TO PIPE/ROD USED ON U BOLT TO PIPE INSTALLATION UL 467, CUL APPROVAL 4 AWG SOLID TO 2/0 AWG STRANDED CONDUCTOR SIZE 5 INCH IPS SIZE GPL MODEL
  • COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL
  • 1-17/32 INCH L X 6-13/16 INCH W X 5-5/8 INCH H SIZE
  • (1) CABLE PARALLEL/90 DEG TO PIPE/ROD USED ON
  • U BOLT TO PIPE INSTALLATION
  • UL 467, CUL APPROVAL
  • 4 AWG SOLID TO 2/0 AWG STRANDED CONDUCTOR SIZE
  • 5 INCH IPS SIZE
  • GPL MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number GPL-69
Product Name Conduit To Rod Clamp
Terminal Type Conduit To Rod Clamp
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OP-487-M6 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
PV TERMINALS - 76804-012 - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
Spade Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
View Details