Penn-Union Corp. Datasheets for Terminal Blocks
Terminal blocks are modular, insulated blocks that secure two or more wires together. Terminal blocks consist of an insulating body and a clamping device. Their flexibility allows wiring to be centralized and makes it easier to maintain complex control circuits.
Terminal Blocks: Learn more
| Product Name | Notes |
|---|---|
| ONE PIECE TYPE 2-1/2 INCH L X 2 INCH W X 1-3/16 INCH H SIZE 8 AWG/4 AWG WIRE SIZE 600 V VOLTAGE RATING SURFACE MOUNTING 45 AMPERE (8 AWG),... | |
| ONE PIECE TYPE 3-13/16 INCH L X 2 INCH W X 1-3/16 INCH H SIZE 8 AWG/4 AWG WIRE SIZE 600 V VOLTAGE RATING SURFACE MOUNTING 45 AMPERE (8 AWG),... | |
| ONE PIECE TYPE 3-3/4 INCH L SIZE 6 AWG (LINE), 10 AWG (COPPER, LOAD, UL) 8 AWG (COPPER, LINE/LOAD, CSA) WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 50... | |
| ONE PIECE TYPE 5 INCH L SIZE 6 AWG (LINE), 10 AWG (COPPER, LOAD, UL) 8 AWG (COPPER, LINE/LOAD, CSA) WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 50... | |
| ONE PIECE TYPE 5-1/8 INCH L X 2 INCH W X 1-3/16 INCH H SIZE 8 AWG/4 AWG WIRE SIZE 600 V VOLTAGE RATING SURFACE MOUNTING 45 AMPERE (8 AWG),... | |
| ONE PIECE TYPE 6-1/4 INCH L SIZE 6 AWG (LINE), 10 AWG (COPPER, LOAD, UL) 8 AWG (COPPER, LINE/LOAD, CSA) WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 50... | |
| ONE PIECE TYPE 6-7/16 INCH L X 2 INCH W X 1-3/16 INCH H SIZE 8 AWG/4 AWG WIRE SIZE 600 V VOLTAGE RATING SURFACE MOUNTING 45 AMPERE (8 AWG),... | |
| ONE PIECE TYPE 8-3/4 INCH L SIZE 6 AWG (LINE), 10 AWG (COPPER, LOAD, UL) 8 AWG (COPPER, LINE/LOAD, CSA) WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 50... | |
| ONE PIECE TYPE 9-1/16 INCH L X 2 INCH W X 1-3/16 INCH H SIZE 8 AWG/4 AWG WIRE SIZE 600 V VOLTAGE RATING SURFACE MOUNTING 45 AMPERE (8 AWG),... | |
| ONE PIECE, DOUBLE ROW TYPE 2.16 INCH L X 0.874 INCH W SIZE BLACK COLOR 22 TO 14 AWG SOLID/STRANDED WIRE SIZE UL, CSA APPROVAL 300 V VOLTAGE RATING 20... | |
| ONE PIECE, DOUBLE ROW TYPE 2.91 INCH L X 0.874 INCH W SIZE BLACK COLOR 22 TO 14 AWG SOLID/STRANDED WIRE SIZE UL, CSA APPROVAL 300 V VOLTAGE RATING 20... | |
| ONE PIECE, DOUBLE ROW TYPE 3.66 INCH L X 0.874 INCH W SIZE BLACK COLOR 22 TO 14 AWG SOLID/STRANDED WIRE SIZE UL, CSA APPROVAL 300 V VOLTAGE RATING 20... | |
| ONE PIECE, DOUBLE ROW TYPE 4.41 INCH L X 0.874 INCH W SIZE BLACK COLOR 22 TO 14 AWG SOLID/STRANDED WIRE SIZE UL, CSA APPROVAL 300 V VOLTAGE RATING 20... | |
| ONE PIECE, SHORTING TYPE 2-1/2 INCH L X 2 INCH W X 1-3/16 INCH H SIZE 8 AWG/4 AWG WIRE SIZE 600 V VOLTAGE RATING SURFACE MOUNTING 45 AMPERE (8... | |
| ONE PIECE, SHORTING TYPE 3-13/16 INCH L X 2 INCH W X 1-3/16 INCH H SIZE 8 AWG/4 AWG WIRE SIZE 600 V VOLTAGE RATING SURFACE MOUNTING 45 AMPERE (8... | |
| ONE PIECE, SHORTING TYPE 3-3/4 INCH L SIZE 6 AWG (LINE), 10 AWG (COPPER, LOAD, UL) 8 AWG (COPPER, LINE/LOAD, CSA) WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING... | |
| ONE PIECE, SHORTING TYPE 5 INCH L SIZE 6 AWG (LINE), 10 AWG (COPPER, LOAD, UL) 8 AWG (COPPER, LINE/LOAD, CSA) WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING... | |
| ONE PIECE, SHORTING TYPE 5-1/8 INCH L X 2 INCH W X 1-3/16 INCH H SIZE 8 AWG/4 AWG WIRE SIZE 600 V VOLTAGE RATING SURFACE MOUNTING 45 AMPERE (8... | |
| ONE PIECE, SHORTING TYPE 6-1/4 INCH L SIZE 6 AWG (LINE), 10 AWG (COPPER, LOAD, UL) 8 AWG (COPPER, LINE/LOAD, CSA) WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING... | |
| ONE PIECE, SHORTING TYPE 6-7/16 INCH L X 2 INCH W X 1-3/16 INCH H SIZE 8 AWG/4 AWG WIRE SIZE 600 V VOLTAGE RATING SURFACE MOUNTING 45 AMPERE (8... | |
| ONE PIECE, SHORTING TYPE 8-3/4 INCH L SIZE 6 AWG (LINE), 10 AWG (COPPER, LOAD, UL) 8 AWG (COPPER, LINE/LOAD, CSA) WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING... | |
| ONE PIECE, SHORTING TYPE 9-1/16 INCH L X 2 INCH W X 1-3/16 INCH H SIZE 8 AWG/4 AWG WIRE SIZE 600 V VOLTAGE RATING SURFACE MOUNTING 45 AMPERE (8... |