Penn-Union Corp. Compression Cable Tap KN4

Description
250 KCMIL STRANDED (COPPER/ALUMINUM, STANDARD, GROOVE A), 266.8 KCMIL (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE A), 336 KCMIL (COMPRESSED ACSR, GROOVE A), 336 KCMIL STRANDED (COMPRESSED, GROOVE A), 336.4 KCMIL (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE B), 336.4 MIN. RUN CONDUCTOR SIZE 397.5 KCMIL (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE A/GROOVE B), 400 KCMIL STRANDED (COPPER/ALUMINUM, STANDARD, GROOVE A/GROOVE B), 477 KCMIL (COMPRESSED ACSR, GROOVE A/GROOVE B), 477 KCMIL STRANDED (COMPRESSED, GROOVE A), 500 KCMIL STRANDED (COMPRESSED, G MAX. RUN CONDUCTOR SIZE 250 KCMIL STRANDED (COPPER/ALUMINUM, STANDARD, GROOVE A), 266.8 KCMIL (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE A), 336 KCMIL (COMPRESSED ACSR, GROOVE A), 336 KCMIL STRANDED (COMPRESSED, GROOVE A), 336.4 KCMIL (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE B), 336.4 MIN. TAP CONDUCTOR SIZE 397.5 KCMIL (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE A/GROOVE B), 400 KCMIL STRANDED (COPPER/ALUMINUM, STANDARD, GROOVE A/GROOVE B), 477 KCMIL (COMPRESSED ACSR, GROOVE A/GROOVE B), 477 KCMIL STRANDED (COMPRESSED, GROOVE A), 500 KCMIL STRANDED (COMPRESSED, G MAX. TAP CONDUCTOR SIZE H SHAPE COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL RUS APPROVAL EXTRUDED HIGH CONDUCTIVITY E.C. ALUMINUM BODY MATERIAL N DIE INDEX 1 TAP(S) KN MODEL
Datasheet
Description
250 KCMIL STRANDED (COPPER/ALUMINUM, STANDARD, GROOVE A), 266.8 KCMIL (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE A), 336 KCMIL (COMPRESSED ACSR, GROOVE A), 336 KCMIL STRANDED (COMPRESSED, GROOVE A), 336.4 KCMIL (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE B), 336.4 MIN. RUN CONDUCTOR SIZE 397.5 KCMIL (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE A/GROOVE B), 400 KCMIL STRANDED (COPPER/ALUMINUM, STANDARD, GROOVE A/GROOVE B), 477 KCMIL (COMPRESSED ACSR, GROOVE A/GROOVE B), 477 KCMIL STRANDED (COMPRESSED, GROOVE A), 500 KCMIL STRANDED (COMPRESSED, G MAX. RUN CONDUCTOR SIZE 250 KCMIL STRANDED (COPPER/ALUMINUM, STANDARD, GROOVE A), 266.8 KCMIL (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE A), 336 KCMIL (COMPRESSED ACSR, GROOVE A), 336 KCMIL STRANDED (COMPRESSED, GROOVE A), 336.4 KCMIL (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE B), 336.4 MIN. TAP CONDUCTOR SIZE 397.5 KCMIL (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE A/GROOVE B), 400 KCMIL STRANDED (COPPER/ALUMINUM, STANDARD, GROOVE A/GROOVE B), 477 KCMIL (COMPRESSED ACSR, GROOVE A/GROOVE B), 477 KCMIL STRANDED (COMPRESSED, GROOVE A), 500 KCMIL STRANDED (COMPRESSED, G MAX. TAP CONDUCTOR SIZE H SHAPE COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL RUS APPROVAL EXTRUDED HIGH CONDUCTIVITY E.C. ALUMINUM BODY MATERIAL N DIE INDEX 1 TAP(S) KN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Tap - KN4 - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Tap
KN4
Compression Cable Tap KN4
250 KCMIL STRANDED (COPPER/ALUMINUM, STANDARD, GROOVE A), 266.8 KCMIL (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE A), 336 KCMIL (COMPRESSED ACSR, GROOVE A), 336 KCMIL STRANDED (COMPRESSED, GROOVE A), 336.4 KCMIL (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE B), 336.4 MIN. RUN CONDUCTOR SIZE 397.5 KCMIL (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE A/GROOVE B), 400 KCMIL STRANDED (COPPER/ALUMINUM, STANDARD, GROOVE A/GROOVE B), 477 KCMIL (COMPRESSED ACSR, GROOVE A/GROOVE B), 477 KCMIL STRANDED (COMPRESSED, GROOVE A), 500 KCMIL STRANDED (COMPRESSED, G MAX. RUN CONDUCTOR SIZE 250 KCMIL STRANDED (COPPER/ALUMINUM, STANDARD, GROOVE A), 266.8 KCMIL (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE A), 336 KCMIL (COMPRESSED ACSR, GROOVE A), 336 KCMIL STRANDED (COMPRESSED, GROOVE A), 336.4 KCMIL (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE B), 336.4 MIN. TAP CONDUCTOR SIZE 397.5 KCMIL (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE A/GROOVE B), 400 KCMIL STRANDED (COPPER/ALUMINUM, STANDARD, GROOVE A/GROOVE B), 477 KCMIL (COMPRESSED ACSR, GROOVE A/GROOVE B), 477 KCMIL STRANDED (COMPRESSED, GROOVE A), 500 KCMIL STRANDED (COMPRESSED, G MAX. TAP CONDUCTOR SIZE H SHAPE COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL RUS APPROVAL EXTRUDED HIGH CONDUCTIVITY E.C. ALUMINUM BODY MATERIAL N DIE INDEX 1 TAP(S) KN MODEL
  • 250 KCMIL STRANDED (COPPER/ALUMINUM, STANDARD, GROOVE A), 266.8 KCMIL (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE A), 336 KCMIL (COMPRESSED ACSR, GROOVE A), 336 KCMIL STRANDED (COMPRESSED, GROOVE A), 336.4 KCMIL (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE B), 336.4 MIN. RUN CONDUCTOR SIZE
  • 397.5 KCMIL (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE A/GROOVE B), 400 KCMIL STRANDED (COPPER/ALUMINUM, STANDARD, GROOVE A/GROOVE B), 477 KCMIL (COMPRESSED ACSR, GROOVE A/GROOVE B), 477 KCMIL STRANDED (COMPRESSED, GROOVE A), 500 KCMIL STRANDED (COMPRESSED, G MAX. RUN CONDUCTOR SIZE
  • 250 KCMIL STRANDED (COPPER/ALUMINUM, STANDARD, GROOVE A), 266.8 KCMIL (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE A), 336 KCMIL (COMPRESSED ACSR, GROOVE A), 336 KCMIL STRANDED (COMPRESSED, GROOVE A), 336.4 KCMIL (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE B), 336.4 MIN. TAP CONDUCTOR SIZE
  • 397.5 KCMIL (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE A/GROOVE B), 400 KCMIL STRANDED (COPPER/ALUMINUM, STANDARD, GROOVE A/GROOVE B), 477 KCMIL (COMPRESSED ACSR, GROOVE A/GROOVE B), 477 KCMIL STRANDED (COMPRESSED, GROOVE A), 500 KCMIL STRANDED (COMPRESSED, G MAX. TAP CONDUCTOR SIZE
  • H SHAPE
  • COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL
  • RUS APPROVAL
  • EXTRUDED HIGH CONDUCTIVITY E.C. ALUMINUM BODY MATERIAL
  • N DIE INDEX
  • 1 TAP(S)
  • KN MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number KN4
Product Name Compression Cable Tap
Terminal Type Compression Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2789.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Electrical Terminal & Sheath - VFRY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Bootlace Ferrules - 1787365 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details
FLEX 2.54 - 73396-403LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details