Penn-Union Corp. Compression Cable Lug HBBLU2/0D

Description
SEAMLESS COPPER MATERIAL 5-1/4 INCH OVERALL LENGTH 2/0 AWG STRANDED CONDUCTOR SIZE 9/16 INCH STUD SIZE 166/206 DIE INDEX 3 INCH L X 15/16 INCH W X 1/4 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING PENN-CRIMPS. BRAND HBBLU MODEL
Datasheet
Description
SEAMLESS COPPER MATERIAL 5-1/4 INCH OVERALL LENGTH 2/0 AWG STRANDED CONDUCTOR SIZE 9/16 INCH STUD SIZE 166/206 DIE INDEX 3 INCH L X 15/16 INCH W X 1/4 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING PENN-CRIMPS. BRAND HBBLU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - HBBLU2/0D - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
HBBLU2/0D
Compression Cable Lug HBBLU2/0D
SEAMLESS COPPER MATERIAL 5-1/4 INCH OVERALL LENGTH 2/0 AWG STRANDED CONDUCTOR SIZE 9/16 INCH STUD SIZE 166/206 DIE INDEX 3 INCH L X 15/16 INCH W X 1/4 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING PENN-CRIMPS. BRAND HBBLU MODEL
  • SEAMLESS COPPER MATERIAL
  • 5-1/4 INCH OVERALL LENGTH
  • 2/0 AWG STRANDED CONDUCTOR SIZE
  • 9/16 INCH STUD SIZE
  • 166/206 DIE INDEX
  • 3 INCH L X 15/16 INCH W X 1/4 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • PENN-CRIMPS. BRAND
  • HBBLU MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number HBBLU2/0D
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Un-Insulated Ferrules - 2228.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 8 AWG
View Details
Female Quick Disconnect Terminals, Uninsulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
View Details
3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details