Penn-Union Corp. Compression Cable Lug LL41155DCF

Description
ELECTROLYTIC TIN PLATED CAST COPPER MATERIAL 3-1/8 INCH OVERALL LENGTH 375/24 CONDUCTOR SIZE 11/32 INCH STUD SIZE 60 DIE INDEX 2 INCH L X 25/32 INCH W X 13/64 INCH THK PAD SIZE 2 PAD HOLE(S) 7/8 INCH PAD HOLE SPACING LUG TYPE CENTER FORMED TONGUE LL MODEL
Datasheet
Description
ELECTROLYTIC TIN PLATED CAST COPPER MATERIAL 3-1/8 INCH OVERALL LENGTH 375/24 CONDUCTOR SIZE 11/32 INCH STUD SIZE 60 DIE INDEX 2 INCH L X 25/32 INCH W X 13/64 INCH THK PAD SIZE 2 PAD HOLE(S) 7/8 INCH PAD HOLE SPACING LUG TYPE CENTER FORMED TONGUE LL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - LL41155DCF - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
LL41155DCF
Compression Cable Lug LL41155DCF
ELECTROLYTIC TIN PLATED CAST COPPER MATERIAL 3-1/8 INCH OVERALL LENGTH 375/24 CONDUCTOR SIZE 11/32 INCH STUD SIZE 60 DIE INDEX 2 INCH L X 25/32 INCH W X 13/64 INCH THK PAD SIZE 2 PAD HOLE(S) 7/8 INCH PAD HOLE SPACING LUG TYPE CENTER FORMED TONGUE LL MODEL
  • ELECTROLYTIC TIN PLATED CAST COPPER MATERIAL
  • 3-1/8 INCH OVERALL LENGTH
  • 375/24 CONDUCTOR SIZE
  • 11/32 INCH STUD SIZE
  • 60 DIE INDEX
  • 2 INCH L X 25/32 INCH W X 13/64 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 7/8 INCH PAD HOLE SPACING
  • LUG TYPE CENTER FORMED TONGUE
  • LL MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number LL41155DCF
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Push-In Wire Connectors - WPC356 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Connector Contacts - 104479-6 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details