Penn-Union Corp. Mechanical Cable Lug L2A1000

Description
ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL 3-1/2 INCH OVERALL LENGTH 500 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 2 CONDUCTOR(S) 21/32 INCH STUD SIZE 1-7/8 INCH L X 3-1/2 INCH W X 1/2 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE SOLDERLESS L2A MODEL
Datasheet
Description
ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL 3-1/2 INCH OVERALL LENGTH 500 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 2 CONDUCTOR(S) 21/32 INCH STUD SIZE 1-7/8 INCH L X 3-1/2 INCH W X 1/2 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE SOLDERLESS L2A MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - L2A1000 - Penn-Union Corp.
Edinboro, PA, USA
Mechanical Cable Lug
L2A1000
Mechanical Cable Lug L2A1000
ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL 3-1/2 INCH OVERALL LENGTH 500 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 2 CONDUCTOR(S) 21/32 INCH STUD SIZE 1-7/8 INCH L X 3-1/2 INCH W X 1/2 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE SOLDERLESS L2A MODEL
  • ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL
  • 3-1/2 INCH OVERALL LENGTH
  • 500 MCM MIN. CONDUCTOR SIZE
  • 1000 MCM MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 2 CONDUCTOR(S)
  • 21/32 INCH STUD SIZE
  • 1-7/8 INCH L X 3-1/2 INCH W X 1/2 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • HEX SOCKET SCREW TYPE
  • SOLDERLESS
  • L2A MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number L2A1000
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2267.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 4 AWG
View Details
rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Ring Terminals - 1788634 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Connector Contacts - 1-104480-4 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers