H1B6 -- TERMINAL CONNECTOR
Penn-Union Corp.
Terminal Connector
H1B6
Description
CONDUCTOR SIZE 14 AWG
CONNECTION TYPE CRIMP
CONTACT MATERIAL COPPER
INSULATION MATERIAL UNINSULATED
TYPE HOOK
PENN-CRIMPS. BRAND
STUD SIZE #6
Description
CONDUCTOR SIZE 14 AWG
CONNECTION TYPE CRIMP
CONTACT MATERIAL COPPER
INSULATION MATERIAL UNINSULATED
TYPE HOOK
PENN-CRIMPS. BRAND
STUD SIZE #6
Datasheet
Suppliers
CONDUCTOR SIZE 14 AWG
CONNECTION TYPE CRIMP
CONTACT MATERIAL COPPER
INSULATION MATERIAL UNINSULATED
TYPE HOOK
PENN-CRIMPS. BRAND
STUD SIZE #6
- CONDUCTOR SIZE 14 AWG
- CONNECTION TYPE CRIMP
- CONTACT MATERIAL COPPER
- INSULATION MATERIAL UNINSULATED
- TYPE HOOK
- PENN-CRIMPS. BRAND
- STUD SIZE #6
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
H1B6 |
|
Product Name
|
Terminal Connector |
Unlock Full Specs
to access all available technical data
Similar Products
BlockMaster Electronics, Inc.
Terminal Type
Surface Mount Screw Terminals
Material
Brass/tin plated
Features
RoHS
View Details
Features
RoHS
North American
22 to 26 AWG
International
0.1300 to 0.3300 mm2
View Details
Shenzhen Milvent Technology Co., Limited
Terminal Type
Connector Socket
View Details