Penn-Union Corp. Cable to Flat Eyebolt LS2/0

Description
SINGLE EYEBOLT TO BAR TYPE COPPER ALLOY BODY, ALUMINUM BRONZE ALLOY EYEBOLT MATERIAL 2 INCH L X 1 INCH W X 1-1/4 INCH D SIZE 8 AWG SOLID MIN. CONDUCTOR SIZE 2/0 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL 1 CONDUCTOR(S) 3/8 INCH STUD SIZE 1/4 INCH BAR THICKNESS LS MODEL
Datasheet
Description
SINGLE EYEBOLT TO BAR TYPE COPPER ALLOY BODY, ALUMINUM BRONZE ALLOY EYEBOLT MATERIAL 2 INCH L X 1 INCH W X 1-1/4 INCH D SIZE 8 AWG SOLID MIN. CONDUCTOR SIZE 2/0 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL 1 CONDUCTOR(S) 3/8 INCH STUD SIZE 1/4 INCH BAR THICKNESS LS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable to Flat Eyebolt - LS2/0 - Penn-Union Corp.
Edinboro, PA, USA
Cable to Flat Eyebolt
LS2/0
Cable to Flat Eyebolt LS2/0
SINGLE EYEBOLT TO BAR TYPE COPPER ALLOY BODY, ALUMINUM BRONZE ALLOY EYEBOLT MATERIAL 2 INCH L X 1 INCH W X 1-1/4 INCH D SIZE 8 AWG SOLID MIN. CONDUCTOR SIZE 2/0 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL 1 CONDUCTOR(S) 3/8 INCH STUD SIZE 1/4 INCH BAR THICKNESS LS MODEL
  • SINGLE EYEBOLT TO BAR TYPE
  • COPPER ALLOY BODY, ALUMINUM BRONZE ALLOY EYEBOLT MATERIAL
  • 2 INCH L X 1 INCH W X 1-1/4 INCH D SIZE
  • 8 AWG SOLID MIN. CONDUCTOR SIZE
  • 2/0 AWG STRANDED MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • 1 CONDUCTOR(S)
  • 3/8 INCH STUD SIZE
  • 1/4 INCH BAR THICKNESS
  • LS MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number LS2/0
Product Name Cable to Flat Eyebolt
Terminal Type Cable to Flat Eyebolt
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-172781-4 - TE Connectivity
Specs
Features RoHS
North American 26 to 30 AWG
International 0.0500 to 0.1500 mm2
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-2003-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details
2 suppliers
Un-Insulated Ferrules - 2228.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 8 AWG
View Details