Penn-Union Corp. Cable to Flat Eyebolt LDN035NE

Description
DOUBLE EYEBOLT TO BAR/PAD TYPE COPPER ALLOY BODY, ALUMINUM BRONZE ALLOY EYEBOLT MATERIAL 3-5/16 INCH L X 1-5/16 INCH W X 3 INCH D SIZE 2 AWG SOLID MIN. CONDUCTOR SIZE 350 MCM MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL 1 CONDUCTOR(S) 1/2 INCH STUD SIZE 1/4 TO 3/4 INCH BAR THICKNESS EYEBOLT OPENING TO NEMA PAD TYPE NEMA DRILLED LDN MODEL
Datasheet
Description
DOUBLE EYEBOLT TO BAR/PAD TYPE COPPER ALLOY BODY, ALUMINUM BRONZE ALLOY EYEBOLT MATERIAL 3-5/16 INCH L X 1-5/16 INCH W X 3 INCH D SIZE 2 AWG SOLID MIN. CONDUCTOR SIZE 350 MCM MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL 1 CONDUCTOR(S) 1/2 INCH STUD SIZE 1/4 TO 3/4 INCH BAR THICKNESS EYEBOLT OPENING TO NEMA PAD TYPE NEMA DRILLED LDN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable to Flat Eyebolt - LDN035NE - Penn-Union Corp.
Edinboro, PA, USA
Cable to Flat Eyebolt
LDN035NE
Cable to Flat Eyebolt LDN035NE
DOUBLE EYEBOLT TO BAR/PAD TYPE COPPER ALLOY BODY, ALUMINUM BRONZE ALLOY EYEBOLT MATERIAL 3-5/16 INCH L X 1-5/16 INCH W X 3 INCH D SIZE 2 AWG SOLID MIN. CONDUCTOR SIZE 350 MCM MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL 1 CONDUCTOR(S) 1/2 INCH STUD SIZE 1/4 TO 3/4 INCH BAR THICKNESS EYEBOLT OPENING TO NEMA PAD TYPE NEMA DRILLED LDN MODEL
  • DOUBLE EYEBOLT TO BAR/PAD TYPE
  • COPPER ALLOY BODY, ALUMINUM BRONZE ALLOY EYEBOLT MATERIAL
  • 3-5/16 INCH L X 1-5/16 INCH W X 3 INCH D SIZE
  • 2 AWG SOLID MIN. CONDUCTOR SIZE
  • 350 MCM MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • 1 CONDUCTOR(S)
  • 1/2 INCH STUD SIZE
  • 1/4 TO 3/4 INCH BAR THICKNESS
  • EYEBOLT OPENING TO NEMA
  • PAD TYPE NEMA DRILLED
  • LDN MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number LDN035NE
Product Name Cable to Flat Eyebolt
Terminal Type Cable to Flat Eyebolt
Unlock Full Specs
to access all available technical data

Similar Products

hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Ferrules - 2870.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Quick Disconnects - 1-160304-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 17 AWG
View Details
3 suppliers
Ring Terminals - 1788653 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details