Penn-Union Corp. Conduit To Rod Clamp GO8

Description
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 4-1/2 INCH W X 5 INCH H SIZE (1) BRAID/CABLE/STRIP TO PIPE USED ON U BOLT TO PIPE INSTALLATION 2-1/2 INCH IPS SIZE GO MODEL
Datasheet
Description
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 4-1/2 INCH W X 5 INCH H SIZE (1) BRAID/CABLE/STRIP TO PIPE USED ON U BOLT TO PIPE INSTALLATION 2-1/2 INCH IPS SIZE GO MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - GO8 - Penn-Union Corp.
Edinboro, PA, USA
Conduit To Rod Clamp
GO8
Conduit To Rod Clamp GO8
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 4-1/2 INCH W X 5 INCH H SIZE (1) BRAID/CABLE/STRIP TO PIPE USED ON U BOLT TO PIPE INSTALLATION 2-1/2 INCH IPS SIZE GO MODEL
  • COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL
  • 4-1/2 INCH W X 5 INCH H SIZE
  • (1) BRAID/CABLE/STRIP TO PIPE USED ON
  • U BOLT TO PIPE INSTALLATION
  • 2-1/2 INCH IPS SIZE
  • GO MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number GO8
Product Name Conduit To Rod Clamp
Terminal Type Conduit To Rod Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102920-1 - TE Connectivity
Specs
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
PCB & Surface Mount Screw Terminals - OT-009-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
PV TERMINALS - 47876-000LF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
Male Quick Disconnect Terminals, Uninsulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
View Details