Penn-Union Corp. Female Disconnect FR6B250HS

Description
BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE HEAT SHRINK INSULATED INSULATION TYPE 0.25 INCH X 0.032 INCH TAB SIZE COPPER PENN-CRIMPS. BRAND DIMENSION 1.14 INCH LENGTH X 0.253 INCH WIDTH BUTTED SEAM BARREL FR MODEL
Datasheet
Description
BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE HEAT SHRINK INSULATED INSULATION TYPE 0.25 INCH X 0.032 INCH TAB SIZE COPPER PENN-CRIMPS. BRAND DIMENSION 1.14 INCH LENGTH X 0.253 INCH WIDTH BUTTED SEAM BARREL FR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Disconnect - FR6B250HS - Penn-Union Corp.
Edinboro, PA, USA
Female Disconnect
FR6B250HS
Female Disconnect FR6B250HS
BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE HEAT SHRINK INSULATED INSULATION TYPE 0.25 INCH X 0.032 INCH TAB SIZE COPPER PENN-CRIMPS. BRAND DIMENSION 1.14 INCH LENGTH X 0.253 INCH WIDTH BUTTED SEAM BARREL FR MODEL
  • BLUE COLOR
  • 16 AWG MIN. CONDUCTOR SIZE
  • 14 AWG MAX. CONDUCTOR SIZE
  • HEAT SHRINK INSULATED INSULATION TYPE
  • 0.25 INCH X 0.032 INCH TAB SIZE
  • COPPER PENN-CRIMPS. BRAND
  • DIMENSION 1.14 INCH LENGTH X 0.253 INCH WIDTH
  • BUTTED SEAM BARREL
  • FR MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number FR6B250HS
Product Name Female Disconnect
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2215.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Connector Contacts - 1-194189-1 - TE Connectivity
Specs
Features RoHS
North American 8 AWG
International 8.37 mm2
View Details
Terminal Posts - 1796930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Terminal Posts
Material Brass
Features RoHS; Insulated
View Details