Penn-Union Corp. Conduit To Rod Clamp GC1

Description
TIN PLATED ALUMINUM ALLOY MATERIAL WIRE TO PIPE/CONDUIT USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION UL 467 APPROVAL 14 AWG SOLID TO 1/0 AWG STANDARD CONDUCTOR SIZE 1/2 TO 1 INCH IPS SIZE GC MODEL
Datasheet
Description
TIN PLATED ALUMINUM ALLOY MATERIAL WIRE TO PIPE/CONDUIT USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION UL 467 APPROVAL 14 AWG SOLID TO 1/0 AWG STANDARD CONDUCTOR SIZE 1/2 TO 1 INCH IPS SIZE GC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - GC1 - Penn-Union Corp.
Edinboro, PA, USA
Conduit To Rod Clamp
GC1
Conduit To Rod Clamp GC1
TIN PLATED ALUMINUM ALLOY MATERIAL WIRE TO PIPE/CONDUIT USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION UL 467 APPROVAL 14 AWG SOLID TO 1/0 AWG STANDARD CONDUCTOR SIZE 1/2 TO 1 INCH IPS SIZE GC MODEL
  • TIN PLATED ALUMINUM ALLOY MATERIAL
  • WIRE TO PIPE/CONDUIT USED ON
  • (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION
  • UL 467 APPROVAL
  • 14 AWG SOLID TO 1/0 AWG STANDARD CONDUCTOR SIZE
  • 1/2 TO 1 INCH IPS SIZE
  • GC MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number GC1
Product Name Conduit To Rod Clamp
Terminal Type Conduit To Rod Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-1105301-1 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
PCB & Surface Mount Screw Terminals - OT-016-M6-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Terminal, Solder, 20Awg; Product Range Amphenol Communications Solutions - 83X7888 - Newark, An Avnet Company
Specs
Terminal Type Specialty
Features RoHS
View Details
2 suppliers
Spade Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
View Details