H6C8 -- TERMINAL CONNECTOR
Penn-Union Corp.
Terminal Connector
H6C8
Description
CONDUCTOR SIZE 10 AWG
CONNECTION TYPE CRIMP
CONTACT MATERIAL COPPER
INSULATION MATERIAL NYLON
TYPE HOOK
PENN-CRIMPS. BRAND
STUD SIZE #8 OPENING
Description
CONDUCTOR SIZE 10 AWG
CONNECTION TYPE CRIMP
CONTACT MATERIAL COPPER
INSULATION MATERIAL NYLON
TYPE HOOK
PENN-CRIMPS. BRAND
STUD SIZE #8 OPENING
Datasheet
Suppliers
CONDUCTOR SIZE 10 AWG
CONNECTION TYPE CRIMP
CONTACT MATERIAL COPPER
INSULATION MATERIAL NYLON
TYPE HOOK
PENN-CRIMPS. BRAND
STUD SIZE #8 OPENING
- CONDUCTOR SIZE 10 AWG
- CONNECTION TYPE CRIMP
- CONTACT MATERIAL COPPER
- INSULATION MATERIAL NYLON
- TYPE HOOK
- PENN-CRIMPS. BRAND
- STUD SIZE #8 OPENING
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
H6C8 |
|
Product Name
|
Terminal Connector |
Unlock Full Specs
to access all available technical data
Similar Products
BlockMaster Electronics, Inc.
Terminal Type
Wire Connector
Material
Copper; Copper/tin plated
Features
RoHS
View Details
Terminal Type
Ferrule Terminal
Material
Copper
North American
14 AWG
View Details
Features
RoHS
North American
16 to 18 AWG
International
0.7500 to 1.5 mm2
View Details