Penn-Union Corp. Cable to Flat Eyebolt LDN2/0N

Description
DOUBLE EYEBOLT TO BAR/PAD TYPE COPPER ALLOY BODY, ALUMINUM BRONZE ALLOY EYEBOLT MATERIAL 2-5/16 INCH L X 29/32 INCH W X 2-13/16 INCH D SIZE 8 AWG SOLID MIN. CONDUCTOR SIZE 2/0 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL 1 CONDUCTOR(S) 1/2 INCH STUD SIZE 1/4 INCH BAR THICKNESS EYEBOLT OPENING TO NEMA PAD TYPE NEMA DRILLED LDN MODEL
Datasheet
Description
DOUBLE EYEBOLT TO BAR/PAD TYPE COPPER ALLOY BODY, ALUMINUM BRONZE ALLOY EYEBOLT MATERIAL 2-5/16 INCH L X 29/32 INCH W X 2-13/16 INCH D SIZE 8 AWG SOLID MIN. CONDUCTOR SIZE 2/0 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL 1 CONDUCTOR(S) 1/2 INCH STUD SIZE 1/4 INCH BAR THICKNESS EYEBOLT OPENING TO NEMA PAD TYPE NEMA DRILLED LDN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable to Flat Eyebolt - LDN2/0N - Penn-Union Corp.
Edinboro, PA, USA
Cable to Flat Eyebolt
LDN2/0N
Cable to Flat Eyebolt LDN2/0N
DOUBLE EYEBOLT TO BAR/PAD TYPE COPPER ALLOY BODY, ALUMINUM BRONZE ALLOY EYEBOLT MATERIAL 2-5/16 INCH L X 29/32 INCH W X 2-13/16 INCH D SIZE 8 AWG SOLID MIN. CONDUCTOR SIZE 2/0 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL 1 CONDUCTOR(S) 1/2 INCH STUD SIZE 1/4 INCH BAR THICKNESS EYEBOLT OPENING TO NEMA PAD TYPE NEMA DRILLED LDN MODEL
  • DOUBLE EYEBOLT TO BAR/PAD TYPE
  • COPPER ALLOY BODY, ALUMINUM BRONZE ALLOY EYEBOLT MATERIAL
  • 2-5/16 INCH L X 29/32 INCH W X 2-13/16 INCH D SIZE
  • 8 AWG SOLID MIN. CONDUCTOR SIZE
  • 2/0 AWG STRANDED MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • 1 CONDUCTOR(S)
  • 1/2 INCH STUD SIZE
  • 1/4 INCH BAR THICKNESS
  • EYEBOLT OPENING TO NEMA
  • PAD TYPE NEMA DRILLED
  • LDN MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number LDN2/0N
Product Name Cable to Flat Eyebolt
Terminal Type Cable to Flat Eyebolt
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-201-M6 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Copper; Copper/tin plated
Features RoHS
View Details
2 suppliers
Connector Contacts - 104506-4 - TE Connectivity
Specs
Features RoHS
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details