Penn-Union Corp. Male Disconnect LC6B

Description
ONE PIECE, SNAP ON TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE NYLON INSULATED INSULATION TYPE 0.176 INCH TAB SIZE COPPER PENN-CRIMPS. BRAND DIMENSION 0.88 INCH LENGTH X 0.176 INCH WIDTH BUTTED SEAM BARREL MATERIAL ELECTROLYTIC TIN PLATED ANNEALED COPPER, BRASS SLEEVE LC MODEL
Datasheet
Description
ONE PIECE, SNAP ON TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE NYLON INSULATED INSULATION TYPE 0.176 INCH TAB SIZE COPPER PENN-CRIMPS. BRAND DIMENSION 0.88 INCH LENGTH X 0.176 INCH WIDTH BUTTED SEAM BARREL MATERIAL ELECTROLYTIC TIN PLATED ANNEALED COPPER, BRASS SLEEVE LC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Disconnect - LC6B - Penn-Union Corp.
Edinboro, PA, USA
Male Disconnect
LC6B
Male Disconnect LC6B
ONE PIECE, SNAP ON TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE NYLON INSULATED INSULATION TYPE 0.176 INCH TAB SIZE COPPER PENN-CRIMPS. BRAND DIMENSION 0.88 INCH LENGTH X 0.176 INCH WIDTH BUTTED SEAM BARREL MATERIAL ELECTROLYTIC TIN PLATED ANNEALED COPPER, BRASS SLEEVE LC MODEL
  • ONE PIECE, SNAP ON TYPE
  • BLUE COLOR
  • 16 AWG MIN. CONDUCTOR SIZE
  • 14 AWG MAX. CONDUCTOR SIZE
  • NYLON INSULATED INSULATION TYPE
  • 0.176 INCH TAB SIZE
  • COPPER PENN-CRIMPS. BRAND
  • DIMENSION 0.88 INCH LENGTH X 0.176 INCH WIDTH
  • BUTTED SEAM BARREL
  • MATERIAL ELECTROLYTIC TIN PLATED ANNEALED COPPER, BRASS SLEEVE
  • LC MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number LC6B
Product Name Male Disconnect
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Pcb Terminal, 2.4Mm, Brass; Tab Size Metric Blockmaster Electronics - 85AC1405 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
Un-insulated Ferrules - 2791.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
> AWG 0 3/0
View Details
Connector Contacts - 100503SL - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details